EN
  • EN
  • DE

ADR435ARZ

Part No ADR435ARZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description Ultralow Noise XFET Voltage References with Current Sink and Source Capability | IC VREF SERIES 5V 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 5V
Output Current 30mA
Tolerance ±0.12%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 8μVp-p
Parts Input Voltage (V) 7V ~ 18V
Supply Current 800μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number ADR435
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1141515-ADR435ARZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian ADR435ARZ CAD Model

Description

Product Overview: ADR435ARZ Voltage Reference

The ADR435ARZ is a high-precision voltage reference component manufactured by Analog Devices Inc., renowned for its stability and accuracy in critical applications. This device is part of Analog Devices' ADR43x series, which are known for their low noise and low drift performance, making them ideal for high-resolution data converters and precision measurement instruments.

Key Features

  • Precision Voltage: The ADR435ARZ offers a stable and precise 5.0V output, with an initial accuracy of ±0.1%.
  • Low Temperature Coefficient: It features an excellent temperature coefficient (tempco) of 3 ppm/°C (typical), ensuring minimal deviation with temperature changes.
  • Low Noise: With a low 1/f noise of 0.6 μVp-p/V, this voltage reference provides a clean and stable voltage, crucial for sensitive electronics.
  • Wide Operating Range: The device operates over a broad supply range of 7 V to 18 V, providing design flexibility across various applications.
  • High Output Current: It can source 10 mA and sink 5 mA, catering to a wide array of load conditions.
  • Long-Term Stability: Demonstrating superior long-term stability, the ADR435ARZ ensures consistent performance over the lifespan of your application.

Applications

The ADR435ARZ is suitable for a variety of high-performance applications. It is commonly used in:

  • Precision data acquisition systems
  • High-resolution converters
  • Industrial instrumentation
  • Medical devices
  • Automotive battery monitoring
  • Portable test equipment

Package and Quality

The ADR435ARZ comes in an 8-lead SOIC (Small Outline Integrated Circuit) package, ensuring compactness and ease of integration into various circuit designs. This product is built to meet the stringent requirements of industrial-grade components, offering reliability and performance consistency.

With its combination of precision, stability, and flexibility, the ADR435ARZ from Analog Devices Inc. is an exemplary voltage reference solution for designers seeking to enhance the accuracy and integrity of their electronic systems.

You May Also Be Interested in

Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3841 $65.5364
8+ $13.4434 $107.5472
12+ $13.0233 $156.2796
16+ $12.6032 $201.6512
21+ $12.1830 $255.8430
28+ $10.9227 $305.8356
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,820 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess