EN
  • EN
  • DE

ADR435ARMZ

Part No ADR435ARMZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description Ultralow Noise XFET Voltage References with Current Sink and Source Capability | IC VREF SERIES 5V 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 5V
Output Current 30mA
Tolerance ±0.12%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 8μVp-p
Parts Input Voltage (V) 7V ~ 18V
Supply Current 800μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number ADR435
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1141513-ADR435ARMZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADR435ARMZ CAD Model

Description

Product Overview: ADR435ARMZ Voltage Reference from Analog Devices Inc.

The ADR435ARMZ is a high-precision voltage reference component manufactured by Analog Devices Inc., an industry leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is part of the ADR435 series and is designed to offer a stable and accurate reference voltage for various applications, including data converters, portable instrumentation, and industrial control systems.

Key Features:

  • Output Voltage: The ADR435ARMZ provides a fixed output voltage of 5.0V, which is essential for systems requiring a stable reference.
  • High Accuracy: With an initial accuracy of ±0.1%, this device ensures precision in applications where voltage stability is critical.
  • Low Temperature Coefficient: It features a low temperature coefficient of 3 ppm/°C (typical), which minimizes the output voltage variation over a wide temperature range.
  • Wide Operating Range: The ADR435ARMZ operates over a broad supply voltage range from 7V to 18V, providing flexibility in various circuit designs.
  • Low Noise: This voltage reference exhibits low noise performance with 1.0 µV p-p/V (0.1 Hz to 10 Hz) typical, making it suitable for precision applications.
  • Package: It is available in an 8-lead MSOP (Mini Small Outline Package) which is ideal for space-constrained applications.
  • Extended Temperature Range: The device is specified for operation over the extended industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.

Applications:

The ADR435ARMZ is well-suited for a wide array of applications that demand high precision and stability. These include:

  • Precision Data Converters
  • Portable Instrumentation
  • Industrial Process Control Systems
  • High-resolution Analog-to-Digital Converters (ADCs)
  • Digital-to-Analog Converters (DACs)

With its combination of high accuracy, low noise, and stability over temperature and time, the ADR435ARMZ from Analog Devices Inc. is a reliable choice for engineers and designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3074 $56.5370
11+ $9.2779 $102.0569
17+ $8.9880 $152.7960
23+ $8.6980 $200.0540
30+ $8.4081 $252.2430
40+ $7.5383 $301.5320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess