EN
  • EN
  • DE

ADR431BR

Part No ADR431BR
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description Ultralow Noise XFET Voltage References with Current Sink and Source Capability | IC VREF SERIES 2.5V 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 2.5V
Output Current 30mA
Tolerance ±0.04%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 3.5μVp-p
Parts Input Voltage (V) 4.5V ~ 18V
Supply Current 800μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number ADR431
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1141505-ADR431BR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADR431BR CAD Model

Description

Product Overview: ADR431BR from Analog Devices Inc.

The ADR431BR is a high-performance, precision voltage reference from Analog Devices Inc., renowned for its stability and accuracy in critical applications. This component is part of a family of XFET® voltage references that feature low noise, high accuracy, and low temperature drift, making it an ideal choice for high-end instrumentation, data acquisition systems, and precision industrial equipment.

The ADR431BR offers a stable and precise 2.5V output voltage with an initial accuracy of ±0.1%. Its patented temperature drift curvature correction minimizes the variations over the wide industrial temperature range of -40°C to +125°C. The low noise specification of only 3 μV p-p (0.1 Hz to 10 Hz) ensures a clean and stable reference signal, which is crucial for high-resolution analog-to-digital conversions and sensitive applications.

This voltage reference also boasts excellent load regulation characteristics, responding to changes in load current with minimal deviation in output voltage. This feature, combined with a low dropout voltage of 500 mV (maximum), means that the ADR431BR can maintain a stable output even with variations in supply voltage, ensuring reliable performance in a variety of power conditions.

In terms of power efficiency, the ADR431BR has a low quiescent current of 750 μA (maximum), which contributes to energy savings in battery-powered devices. The component is available in a compact SOIC-8 package, making it easy to integrate into space-constrained designs while providing excellent thermal performance.

The ADR431BR is also designed with safety in mind, featuring a wide operating range of 4.5 V to 18 V, which provides designers with flexibility in various applications. For added convenience, the device is fully specified for operation over the entire temperature range, and it is also available in several grades to meet different accuracy and performance requirements.

Overall, the ADR431BR from Analog Devices Inc. represents a reliable and precise voltage reference solution that engineers can trust for their most demanding applications.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.7169
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1970 $55.1820
12+ $8.6150 $103.3800
19+ $8.3239 $158.1541
26+ $7.7418 $201.2868
34+ $7.4508 $253.3272
42+ $7.1597 $300.7074
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,666 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess