EN
  • EN
  • DE

ADR431ARMZ-REEL7

Part No ADR431ARMZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description Ultralow Noise XFET Voltage References with Current Sink and Source Capability | IC VREF SERIES 2.5V 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 2.5V
Output Current 30mA
Tolerance ±0.12%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 3.5μVp-p
Parts Input Voltage (V) 4.5V ~ 18V
Supply Current 800μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number ADR431
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1141502-ADR431ARMZ-REEL7
Manufacturer Homepage www.analog.com
Family Name ADR431
Introduction Date December 22, 2003
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADR431ARMZ-REEL7 CAD Model

Description

Product Overview: ADR431ARMZ-REEL7 by Analog Devices Inc.

The ADR431ARMZ-REEL7 is a high-precision voltage reference component manufactured by Analog Devices Inc., renowned for its reliability and stability in various electronic applications. This voltage reference is part of the ADR431 series, which is designed to offer a precise reference voltage with low noise and low temperature drift, making it an ideal choice for high-performance data converters, portable instrumentation, and industrial control systems.

The ADR431ARMZ-REEL7 comes in a compact MSOP-8 package and is available in a tape and reel format, with the "REEL7" suffix indicating a 7-inch reel quantity suitable for automated assembly processes. Its output voltage is preset to 2.5V, which serves as a stable reference for analog-to-digital and digital-to-analog converters, ensuring accurate and consistent performance.

Key Features:

  • Precision Reference Voltage: The ADR431ARMZ-REEL7 provides a stable 2.5V output with high accuracy.
  • Low Temperature Coefficient: This device exhibits a low temperature coefficient, ensuring minimal deviation in output voltage over a wide temperature range, which is crucial for applications requiring consistent performance regardless of environmental conditions.
  • Low Noise: With its low noise output, the ADR431ARMZ-REEL7 is suitable for sensitive applications where noise can significantly impact the performance and accuracy of the system.
  • Wide Supply Range: The device operates with a wide supply voltage range, accommodating various input voltages and providing design flexibility.
  • High Output Current: It can source or sink up to 30 mA of output current, catering to applications that demand higher load capacities.
  • Long-Term Stability: The ADR431ARMZ-REEL7 is designed for long-term stability, ensuring a reliable reference voltage over the lifespan of the product.

Applications:

  • Precision Data Converters
  • Portable Instrumentation
  • Industrial Control Systems
  • Medical Devices
  • Automotive Electronics

Analog Devices Inc. has designed the ADR431ARMZ-REEL7 to meet the stringent requirements of modern electronic systems, providing designers with a dependable and flexible voltage reference solution. Its combination of precision, stability, and robustness makes it an essential component for ensuring the accuracy and reliability of electronic devices.

You May Also Be Interested in

Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105
Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us
Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.1580
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5849 $57.5094
13+ $7.8645 $102.2385
20+ $7.6188 $152.3760
28+ $7.3730 $206.4440
36+ $7.1272 $256.5792
47+ $6.3899 $300.3253
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,650 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess