Introducing Product ADR395E from Analog Devices Inc.
Analog Devices Inc. presents the ADR395E, a precision voltage reference device that exemplifies the company's commitment to providing high-performance solutions for complex engineering challenges. The ADR395E is part of a distinguished product line known for stability, accuracy, and reliability, catering to a wide array of applications ranging from precision data conversion to industrial control systems.
The ADR395E boasts an impressive low output voltage noise of only 1.0 µV p-p/V, which is critical for applications where noise can significantly affect performance, such as sensitive instrumentation and high-end audio equipment. This low noise figure is complemented by an excellent long-term stability of typically 25 ppm/√kHr, ensuring that the device's output remains consistent over time, a vital attribute for precision applications.
One of the remarkable features of this voltage reference is its high output current capability. The ADR395E can source up to 10 mA and sink up to -5 mA, making it versatile for driving a variety of loads. Additionally, it offers a wide input voltage range from 4.5 V to 18 V, and a temperature range from -40°C to +125°C, which allows it to operate effectively under a broad spectrum of conditions.
With an initial accuracy of ±0.1% and a temperature coefficient as low as 8 ppm/°C, the ADR395E ensures precise voltage reference under varying environmental conditions. Its robust design also includes a thermal hysteresis of typically 50 ppm, safeguarding the device's performance against temperature cycling effects.
The ADR395E features a hermetically sealed package that not only enhances its durability but also ensures its performance in harsh environments. This voltage reference comes in a compact footprint, making it an excellent choice for space-constrained applications without compromising on performance.
In summary, the ADR395E from Analog Devices Inc. is a superior choice for engineers and designers looking for a stable, accurate, and reliable voltage reference solution. Its combination of low noise, high accuracy, and operational stability makes it an essential component for high-precision electronics. Whether you're developing medical devices, industrial automation systems, or high-fidelity audio equipment, the ADR395E stands as a testament to Analog Devices Inc.'s excellence in innovation and quality.