EN
  • EN
  • DE

ADR370BRT-REEL7

Part No ADR370BRT-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES PREC SOT-23-3 / Voltage Reference IC V SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number ADR370
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 558780-ADR370BRT-REEL7
Ultra Librarian 3D Model Ultra Librarian ADR370BRT-REEL7 CAD Model

Description

Product Overview: ADR370BRT-REEL7

The ADR370BRT-REEL7 is a high-performance voltage reference component manufactured by Analog Devices Inc., a company renowned for its precision engineering and innovative design in the field of semiconductor technology. This product is part of the ADR370 series, which is known for its stable and accurate voltage reference capabilities.

Key Features

  • Precision Voltage Reference: The ADR370BRT-REEL7 offers a precise output voltage of 2.048V, making it ideal for high-precision applications.
  • Low Temperature Coefficient: This component boasts an excellent temperature coefficient, ensuring minimal voltage variation with temperature changes, which is crucial for maintaining accuracy in sensitive electronic circuits.
  • Wide Operating Range: With an operating range from -40°C to +125°C, the ADR370BRT-REEL7 can function reliably in a broad spectrum of environmental conditions.
  • Low Dropout Voltage: The device features a low dropout voltage, allowing it to maintain accurate output even with minimal difference between the input voltage and the output voltage.
  • High Output Current: It can supply a high output current, catering to a variety of applications that require a stable reference voltage under varying load conditions.
  • Small Footprint: The ADR370BRT-REEL7 is available in a compact SOT-23 package, making it suitable for space-constrained applications.
  • Long-Term Stability: Designed for long-term stability, this voltage reference minimizes drift over time, thereby ensuring consistent performance throughout the lifespan of the product.
  • Supply Voltage Range: The device operates with a supply voltage range that accommodates common system voltages, adding to its versatility in different circuit designs.

Applications

The ADR370BRT-REEL7 is a versatile component that can be used in a wide array of electronic applications, including:

  • Data acquisition systems
  • Precision instrumentation
  • ADCs/DACs (Analog-to-Digital/Digital-to-Analog Converters)
  • Industrial control systems
  • Portable and battery-powered devices
  • Medical and healthcare equipment

With its precise voltage reference and robust performance, the ADR370BRT-REEL7 from Analog Devices Inc. is an excellent choice for designers and engineers seeking a reliable voltage reference solution for their high-accuracy circuit designs.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess