EN
  • EN
  • DE

ADR370ART-R2

Part No ADR370ART-R2
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description Precision Low Power 2.048 V SOT-23 Voltage Reference | IC VREF SERIES 2.048V SOT23-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Cut Tape (CT)
Status Obsolete
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 2.048V
Output Current 5mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Noise - 0.1Hz to 10Hz 70μVp-p
Noise - 10Hz to 10kHz 50μVrms
Parts Input Voltage (V) 2.3V ~ 15V
Supply Current 72μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Family Part Number ADR370
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1141466-ADR370ART-R2
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADR370ART-R2 CAD Model

Description

The ADR370ART-R2 is a high-precision voltage reference component from the reputable Analog Devices Inc., designed to offer a stable and accurate reference voltage for various applications. This precision voltage reference is part of the ADR37x series, which is known for its low noise, high accuracy, and long-term stability, making it ideal for high-end instrumentation, data acquisition systems, and portable medical devices.

Key Features

  • Voltage Accuracy: The ADR370ART-R2 offers an impressive initial accuracy, ensuring reliable performance in critical applications where precision is paramount.
  • Temperature Coefficient: With an excellent temperature coefficient, this device maintains its accuracy over a wide temperature range, making it suitable for both industrial and consumer applications.
  • Low Noise: It features low noise output, which is essential for sensitive electronic equipment, where noise can significantly affect the overall system performance.
  • Long-term Stability: The ADR370ART-R2 is designed for applications that require a stable reference over time, ensuring consistent performance throughout the lifespan of the product.
  • Supply Range: It operates over a broad supply range, providing flexibility in various power supply configurations.
  • Package: This device comes in a compact, surface-mount package that is suitable for space-constrained applications.

Applications

The ADR370ART-R2 is versatile and can be used in a range of applications. These include precision data converters, battery-powered devices, and portable medical equipment where stable reference voltages are crucial. Additionally, it's a great choice for industrial and process control systems, automotive electronics, and high-resolution imaging systems.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADR370ART-R2 is no exception. It is manufactured to meet high standards for reliability and performance, ensuring that customers receive a product that not only meets but exceeds their expectations in terms of both functionality and longevity.

You May Also Be Interested in

Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess