EN
  • EN
  • DE

ADR365BUJZ-R2

Part No ADR365BUJZ-R2
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Reference Type Series
Output Type Fixed
Output Voltage 5V
Output Current 5mA
Tolerance ±0.08%
Temperature Coefficient 9ppm/°C
Noise - 0.1Hz to 10Hz 12.8μVp-p
Voltage - Input 5.3 V ~ 15 V
Operating Supply Current 190μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package TSOT-5
Win Source Part Number 768065-ADR365BUJZ-R2
Popularity Medium
Supply and Demand Status Limited
Family Name ADR365
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADR365BUJZ-R2 CAD Model

Description

Introducing the ADR365BUJZ-R2 from Analog Devices Inc.

The ADR365BUJZ-R2 is a cutting-edge voltage reference component designed and manufactured by the renowned Analog Devices Inc. This high-precision device provides a stable and accurate reference voltage, which is crucial for a wide range of applications, including data conversion, power supply control, and instrumentation.

The ADR365BUJZ-R2 boasts an impressive low output noise of just 3 µVp-p (0.1 Hz to 10 Hz), making it an excellent choice for sensitive applications where noise can be detrimental to performance. Furthermore, the device provides a low temperature coefficient of 8 ppm/°C (max) over the extended industrial temperature range of -40°C to +125°C, ensuring reliable and consistent performance under varying environmental conditions.

This voltage reference comes in a compact, leadless LFCSP (3 mm x 3 mm) package, which is ideal for space-constrained applications. Its small footprint does not compromise its functionality or reliability, making it a versatile solution for both portable devices and stationary systems.

With a long-term stability of 150 ppm typical at 1000 hours, the ADR365BUJZ-R2 ensures that systems remain accurate over time, reducing the need for frequent recalibration. The device also features a low dropout voltage, enabling it to function correctly even when the supply voltage is close to the reference voltage, thus providing more flexibility in system design.

The ADR365BUJZ-R2 operates from a single supply voltage ranging from 4 V to 18 V, and offers a fixed output voltage option of 5 V. This combination of features makes it a highly adaptable component suitable for a diverse array of applications, from precision measurement equipment to industrial control systems.

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADR365BUJZ-R2 is no exception. It is a testament to their expertise in creating components that meet the rigorous demands of modern electronics. Whether you are designing a new system or upgrading an existing one, the ADR365BUJZ-R2 is sure to enhance the performance and stability of your application.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess