EN
  • EN
  • DE

ADR361AUJZ-REEL7

Part No ADR361AUJZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V TSOT23-5 / V-Ref Precision 2.5V 5mA 5-Pin TSOT T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 5mA
Tolerance ±0.24%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 8.25μVp-p
Voltage - Input 2.8 V to 15 V
Operating Supply Current 190μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-5
Win Source Part Number 143572-ADR361AUJZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Portable Devices, Medical, Test & Measurement, Automation & Process Control, Automotive, Power Management
Family Name ADR361
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADR361AUJZ-REEL7 CAD Model

Description

Product Overview: ADR361AUJZ-REEL7 by Analog Devices Inc.

The ADR361AUJZ-REEL7 is a high-precision, low-power voltage reference from Analog Devices Inc., a leading company in the semiconductor industry. Designed to maintain stable output voltage over a wide range of operating conditions, this voltage reference is an essential component for various applications requiring precise voltage regulation. The ADR361AUJZ-REEL7 is available in a compact SOT-23 package, making it suitable for space-constrained applications.

Key Features

  • Precision Voltage: This device offers a precise series voltage reference of 2.5V, which is ideal for accurate data conversion in analog-to-digital and digital-to-analog converters.
  • Low Power Consumption: With a low quiescent current of 12 μA (maximum), the ADR361AUJZ-REEL7 is optimized for battery-powered and portable devices, ensuring minimal power drain and extended operational life.
  • High Accuracy: The voltage reference boasts an initial accuracy of ±0.1% and a low temperature coefficient, offering reliable performance across a wide temperature range.
  • Wide Operating Range: It operates across a broad supply voltage range from 4 V to 14 V, providing flexibility in various system designs.
  • Stability: The ADR361AUJZ-REEL7 is designed to be stable with capacitive loads, making it easy to integrate into different circuit designs without the need for additional compensation.
  • Long-term Stability: It exhibits excellent long-term stability, ensuring consistent performance over the lifespan of the device.

Applications

The ADR361AUJZ-REEL7 is versatile and can be used in a wide array of applications, including:

  • Precision data systems
  • Battery-powered equipment
  • Data acquisition systems
  • Industrial control systems
  • Portable medical devices
  • Automotive electronics

With its combination of high accuracy, low power consumption, and compact form factor, the ADR361AUJZ-REEL7 from Analog Devices Inc. is an excellent choice for designers looking to enhance the performance and reliability of their systems. Packaged in a convenient tape and reel format, it is also well-suited for automated assembly processes, facilitating efficient manufacturing and scalability for high-volume production.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1653 $50.6448
39+ $2.5972 $101.2908
60+ $2.5160 $150.9600
83+ $2.4349 $202.0967
107+ $2.3537 $251.8459
143+ $2.1102 $301.7586
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,710 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess