EN
  • EN
  • DE

ADR363AUJZ-REEL7

Part No ADR363AUJZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3V TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3V
Output Current 5mA
Tolerance ±0.2%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 8.7μVp-p
Voltage - Input 3.3 V to 15 V
Operating Supply Current 190μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-5
Win Source Part Number 112152-ADR363AUJZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADR363AUJZ-REEL7 CAD Model

Description

Product Overview: ADR363AUJZ-REEL7 by Analog Devices Inc.

The ADR363AUJZ-REEL7 is a high-precision, low-power voltage reference component manufactured by Analog Devices Inc., a company renowned for its expertise in high-performance analog, mixed-signal, and digital signal processing integrated circuits (ICs). This product is part of Analog Devices' ADR36x series of voltage references, which are known for their accuracy and stability over time and temperature variations.

Key Features

  • Output Voltage: The ADR363 provides a fixed output voltage of 3.0V, which is ideal for a wide range of applications requiring a stable reference voltage.
  • High Accuracy: With an initial accuracy of ±0.1%, the device ensures precise voltage reference for critical applications.
  • Low Temperature Coefficient: The ADR363AUJZ-REEL7 boasts a low temperature coefficient, typically 8 ppm/°C, making it highly reliable over varying temperature conditions.
  • Low Dropout Voltage: The low dropout voltage feature allows the reference to remain stable with minimal headroom above the output voltage, making it suitable for battery-powered devices.
  • Wide Operating Range: This voltage reference operates over a wide supply voltage range from 3.2V to 12V, accommodating various supply conditions.
  • Low Quiescent Current: It has a low quiescent current of typically 95 µA, which is beneficial for power-sensitive applications.
  • Package and Size: The ADR363AUJZ-REEL7 comes in a compact SOT-23 package, which is ideal for space-constrained applications.
  • Automotive Qualification: This component is suitable for automotive applications, adhering to rigorous industry standards.

Applications

The precision and reliability of the ADR363AUJZ-REEL7 make it an excellent choice for various applications, including:

  • Data Acquisition Systems
  • Portable and Battery-Powered Equipment
  • Precision Instrumentation
  • Automotive Electronics
  • Medical and Healthcare Systems
  • Industrial Process Control Systems

With its combination of high accuracy, low power consumption, and compact form factor, the ADR363AUJZ-REEL7 from Analog Devices Inc. is a versatile voltage reference solution that meets the stringent requirements of a multitude of electronic applications.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4457 $54.4570
23+ $4.4682 $102.7686
35+ $4.3286 $151.5010
48+ $4.1890 $201.0720
62+ $4.0493 $251.0566
83+ $3.6305 $301.3315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,775 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess