EN
  • EN
  • DE

ADR3530WARMZ-R7

Part No ADR3530WARMZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Series Voltage Reference IC Fixed 3V V ±0.1% 8-MSOP
Manufacturer Analog Devices Inc.
Series Automotive
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name ADR3530
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADR3530WARMZR7, ADR3530WARMZ-R7DKR, ADR3530WARMZ-R7CT, ADR3530WARMZ-R7TR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910760-ADR3530WARMZ-R7
Ultra Librarian 3D Model Ultra Librarian ADR3530WARMZ-R7 CAD Model

Description

Product Overview: ADR3530WARMZ-R7 from Analog Devices Inc.

The ADR3530WARMZ-R7 is a high-precision voltage reference component designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product is part of their ADR35xx series, which is known for stability and accuracy in various applications, including precision data converters, portable instrumentation, and industrial control systems.

Key Features

  • Output Voltage: The ADR3530WARMZ-R7 offers a precise 3.0V output, which is crucial for systems that require a stable reference voltage.
  • High Accuracy: With an initial accuracy of ±0.1%, this component ensures reliable performance for precision applications.
  • Low Temperature Coefficient: The device features a low temperature coefficient of 8 ppm/°C (typical), which minimizes voltage variation over a wide temperature range, enhancing system reliability.
  • Wide Operating Temperature Range: It operates efficiently across a broad temperature range from -40°C to +125°C, accommodating diverse environmental conditions.
  • Long-Term Stability: The ADR3530WARMZ-R7 is designed for excellent long-term stability, which is critical for maintaining system accuracy over time.
  • Low Noise: With a low noise specification of 17 µV p-p (0.1 Hz to 10 Hz), this voltage reference provides a clean signal for high-resolution measurements.
  • Package: The device is available in a compact MSOP-8 package, making it suitable for space-constrained applications.

Applications

  • Precision Data Acquisition Systems
  • Battery-Powered Equipment
  • Industrial and Process Control
  • Medical and Healthcare Monitoring Devices
  • Automotive Electronics

The ADR3530WARMZ-R7 is a testament to Analog Devices Inc.'s commitment to providing high-quality components that enhance the performance and reliability of electronic systems. Its combination of precision, stability, and low noise makes it an ideal choice for engineers and designers looking to create accurate and consistent electronic products.

For more information or to purchase the ADR3530WARMZ-R7, interested parties can visit Analog Devices Inc.'s official website or contact authorized distributors.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess