EN
  • EN
  • DE

ADR318ARJZ-REEL7

Part No ADR318ARJZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 1.8V SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Cut Reel
Status Obsolete(EOL)
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.8V
Output Current 5mA
Tolerance ±0.27%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 5μVp-p
Voltage - Input 2.4 V to 15 V
Operating Supply Current 140μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1015248-ADR318ARJZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADR318ARJZ-REEL7 CAD Model

Description

Product Overview: ADR318ARJZ-REEL7

The ADR318ARJZ-REEL7 is a precision voltage reference component manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This high-quality product is designed to offer a stable and precise reference voltage, which is critical for the accuracy of analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and various other sensitive electronic applications.

Key Features

  • Output Voltage: The ADR318ARJZ-REEL7 provides a fixed output voltage of 2.048V, which is commonly used for many precision circuits.
  • Package Type: It comes in a compact SOT-23 package, making it suitable for space-constrained applications.
  • Temperature Coefficient: This product boasts an impressive low temperature coefficient, ensuring minimal voltage deviation with temperature changes, thereby providing a stable output across a wide temperature range.
  • Long-Term Stability: The ADR318ARJZ-REEL7 exhibits excellent long-term stability, a crucial feature for maintaining consistent performance over time.
  • Supply Range: It operates efficiently with a supply range that accommodates various system requirements.
  • Low Dropout Voltage: The device features a low dropout voltage, enabling it to function correctly even with minimal differences between the input and output voltages.

Applications

The ADR318ARJZ-REEL7 is versatile and can be used in a multitude of applications, including:

  • Precision data systems
  • High-resolution ADCs and DACs
  • Battery-powered devices
  • Industrial control systems
  • Automotive electronics
  • Medical and healthcare equipment

Quality and Reliability

Analog Devices Inc. is committed to providing products that meet the highest standards of quality and reliability. The ADR318ARJZ-REEL7 is no exception, with rigorous testing and quality control measures in place to ensure it meets the stringent requirements of the industry.

Packaging

The ADR318ARJZ-REEL7 is supplied in a tape and reel format (REEL7), which is ideal for automated manufacturing processes, allowing for efficient handling and placement during the assembly of electronic devices.

With its precision performance and robust design, the ADR318ARJZ-REEL7 from Analog Devices Inc. stands out as a superior choice for designers looking to enhance the accuracy and stability of their electronic systems.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0058 $60.0696
29+ $4.1072 $119.1088
44+ $3.9790 $175.0760
60+ $3.8508 $231.0480
78+ $3.7226 $290.3628
104+ $3.3368 $347.0272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 241 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess