EN
  • EN
  • DE

ADR292GRZ

Part No ADR292GRZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description Low Noise Micropower 2.5 V and 4.096 V Precision Voltage References
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series XFET
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 4.096V
Output Current 5mA
Tolerance ±0.15%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 12μVp-p
Voltage - Input 5 V ~ 15 V
Operating Supply Current 18μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1141441-ADR292GRZ
Manufacturer Homepage www.analog.com
Family Name ADR292
Introduction Date August 01, 1997
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADR292GRZ CAD Model

Description

The ADR292GRZ is a precision, micropower, low noise, voltage reference device from the reputable Analog Devices Inc. This component is a part of their ADR29x series, which is known for its high accuracy and stability, making it an ideal choice for precision data conversion and measurement applications.

Key Features

  • Output Voltage: The ADR292GRZ provides a fixed output voltage of 2.5V, which is ideal for many analog circuits that require a precise reference voltage.
  • Low Noise Performance: With a low noise output, typically 15 μV peak-to-peak (0.1 Hz to 10 Hz), this voltage reference ensures signal integrity in sensitive analog applications.
  • High Output Current: Capable of sourcing up to 10 mA and sinking up to -5 mA, the ADR292GRZ can drive a wide range of loads, making it highly versatile.
  • Low Quiescent Current: The device features a low quiescent current of typically 45 μA, which is beneficial for power-sensitive applications.
  • Excellent Temperature Stability: With a temperature coefficient as low as 10 ppm/°C, the ADR292GRZ maintains its accuracy across a wide temperature range.
  • Long-Term Stability: The device offers excellent long-term stability, ensuring consistent performance over time.
  • Package: It comes in a compact 8-lead SOIC package, which is suitable for space-constrained applications.

Applications

The ADR292GRZ is particularly suited for high-performance applications that demand a high degree of precision and reliability. Its low power consumption and stable output make it an excellent choice for:

  • Precision data acquisition systems
  • Battery-powered equipment
  • Industrial process control systems
  • Portable medical devices
  • High-resolution converters

Conclusion

In summary, the ADR292GRZ from Analog Devices Inc. is a top-tier voltage reference component that combines low noise, high accuracy, and low power consumption with a robust package. It is an excellent choice for engineers and designers looking to enhance the performance of their high-precision analog circuits.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5821 $54.3284
9+ $11.1443 $100.2987
14+ $10.7960 $151.1440
20+ $10.4478 $208.9560
25+ $10.0995 $252.4875
34+ $9.0548 $307.8632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,785 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess