EN
  • EN
  • DE

ADR291GT9Z

Part No ADR291GT9Z
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description Low Noise Micropower 2.5 V and 4.096 V Precision Voltage References | IC VREF SERIES 2.5V TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 2.5V
Output Current 5mA
Tolerance ±0.24%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 50μVp-p
Parts Input Voltage (V) 3V ~ 15V
Supply Current 15μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Family Part Number ADR291
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1141435-ADR291GT9Z
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADR291GT9Z CAD Model

Description

The ADR291GT9Z, manufactured by the renowned Analog Devices Inc., is a high-precision voltage reference component designed to offer a stable and accurate reference voltage for various applications. This precision voltage reference is part of the ADR29x series, which is known for its low noise, high accuracy, and long-term stability, making it an ideal choice for high-performance data converters, portable instrumentation, and industrial control systems.

This device features a series reference architecture and provides a fixed output voltage of 2.5V, which is maintained with a high level of accuracy over temperature and time. The ADR291GT9Z boasts an impressive temperature coefficient, ensuring minimal deviation in output voltage with changes in ambient temperature, thereby providing a reliable voltage reference for sensitive electronic circuits.

With its low operating current, the ADR291GT9Z is particularly suitable for battery-powered devices, where power efficiency is crucial. Additionally, the device's low dropout voltage allows it to operate effectively even when the supply voltage is close to the output voltage, providing greater flexibility in power supply design.

The ADR291GT9Z comes in a compact package, designed to save space on printed circuit boards (PCBs) and is fully specified over the extended industrial temperature range. Its robust design ensures that it is resistant to the harsh conditions often encountered in industrial environments.

Key features of the ADR291GT9Z include:

  • Fixed output voltage of 2.5V with high accuracy
  • Low temperature coefficient for stable performance across temperature variations
  • Low operating current suitable for battery-powered applications
  • Low dropout voltage for flexible power supply options
  • Compact packaging for space-saving PCB design
  • Industrial temperature range specification for robust operation

Overall, the ADR291GT9Z from Analog Devices Inc. is a top-tier choice for engineers and designers looking for a reliable and high-performance voltage reference solution. Its combination of accuracy, stability, and power efficiency makes it a versatile component for a wide range of electronic systems.

You May Also Be Interested in

MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.7337 $53.2011
7+ $14.5507 $101.8549
11+ $14.0960 $155.0560
15+ $13.6413 $204.6195
19+ $13.1866 $250.5454
26+ $11.8225 $307.3850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess