EN
  • EN
  • DE

ADR280ART-R2

Part No ADR280ART-R2
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES PREC 1.2V SOT23-3  /  Voltage Reference IC V SOT-23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Analog Devices Inc.
Package Cut Tape (CT)
Product Status Obsolete
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number ADR280
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADR280ART-R2CT,ANAANAADR280ART-R2,ADR280ART-R2TR,2156-ADR280ART-R2
Standard Package 250
Win Source Part Number 1009991-ADR280ART-R2
Ultra Librarian 3D Model Ultra Librarian ADR280ART-R2 CAD Model

Description

The ADR280ART-R2 is a precision voltage reference component manufactured by Analog Devices Inc., renowned for its stability and accuracy in a variety of applications. This product is a testament to Analog Devices' commitment to providing high-performance solutions for complex electronic systems.

With an output voltage of 2.048V, the ADR280ART-R2 offers a low temperature coefficient of 30 ppm/°C (max) over the industrial temperature range (-40°C to +125°C), ensuring reliable performance under varying conditions. Its low dropout voltage and quiescent current make it an excellent choice for battery-powered devices, where power efficiency is paramount.

The ADR280ART-R2 is available in a compact SOT-23 package, making it ideal for space-constrained applications. Its small footprint does not compromise its performance, as it still delivers a low noise output with a noise level of only 17 μV p-p/V, which is critical for precision analog circuits.

This voltage reference component features a series topology with a buffer amplifier, which allows for a high output current and prevents load regulation issues. The ADR280ART-R2 can source up to 5 mA and sink up to -1 mA, accommodating a diverse range of applications from data acquisition systems to industrial control.

The ADR280ART-R2 is not only known for its technical specifications but also for its robustness. It features a wide operating range and is designed to maintain stability with capacitive loads, making it a versatile choice for engineers and designers looking to integrate a reliable voltage reference into their designs.

In summary, the ADR280ART-R2 from Analog Devices Inc. is a high-precision, stable, and reliable voltage reference that offers excellent performance in a variety of settings. Its low power consumption, small package size, and ability to maintain accuracy over a wide temperature range make it a top choice for professionals in the electronics industry.

You May Also Be Interested in

Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6733 $50.7927
46+ $2.1934 $100.8964
71+ $2.1249 $150.8679
98+ $2.0564 $201.5272
126+ $1.9878 $250.4628
169+ $1.7822 $301.1918
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,048 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess