EN
  • EN
  • DE

ADR127AUJZ-REEL7

Part No ADR127AUJZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 1.25V TSOT-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.25V
Output Current 5mA
Tolerance ±0.24%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 9μVp-p
Voltage - Input 2.7 V to 18 V
Operating Supply Current 95μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-6
Win Source Part Number 009192-ADR127AUJZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADR127AUJZ-REEL7 CAD Model

Description

Product Overview: ADR127AUJZ-REEL7

The ADR127AUJZ-REEL7 is a high-precision voltage reference component from the reputable manufacturer Analog Devices Inc. This product is designed to offer a stable and accurate reference voltage, which is a critical element in various analog and digital applications where precise voltage is essential, such as in data converters, portable instrumentation, and industrial control systems.

Key Features

  • Output Voltage: The ADR127 provides a fixed output voltage of 2.048V, which is ideal for many systems that require a precise reference voltage in that range.
  • High Accuracy: It boasts an impressive initial accuracy of ±0.1%, ensuring that the output voltage is reliable and consistent.
  • Low Temperature Coefficient: With a temperature coefficient of just 8 ppm/°C, the ADR127AUJZ-REEL7 maintains its accuracy across a wide temperature range, making it suitable for demanding environments.
  • Low Noise: This voltage reference features low noise performance of 7 µVp-p/V, which minimizes the impact of electrical noise on the reference voltage, thereby enhancing the precision of the entire system.
  • Long-Term Stability: The ADR127 offers excellent long-term stability, which is crucial for maintaining system accuracy over time.
  • Wide Supply Range: It operates with a supply range from 3V to 18V, providing flexibility in various supply conditions and making it compatible with a range of other components.
  • Package Type: The device comes in a compact SOT-23 package, which is suitable for space-constrained applications.
  • Reel Packaging: The ADR127AUJZ-REEL7 is supplied in a 7-inch reel, facilitating efficient handling and manufacturing processes, particularly for high-volume production.

Applications

The ADR127AUJZ-REEL7 is versatile and can be integrated into a multitude of applications, including:

  • Precision data systems
  • High-resolution converters
  • Portable and battery-powered equipment
  • Industrial controls
  • Medical and healthcare systems
  • Automotive electronics

With its high level of precision and stability, the ADR127AUJZ-REEL7 from Analog Devices Inc. is an excellent choice for designers looking to enhance the accuracy and reliability of their electronic systems.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3821 $51.6747
17+ $6.0571 $102.9707
26+ $5.8678 $152.5628
36+ $5.6786 $204.4296
46+ $5.4893 $252.5078
61+ $4.9214 $300.2054
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,930 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess