EN
  • EN
  • DE

ADR06AUJZ-REEL7

Part No ADR06AUJZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description Ultracompact, Precision 10.0 V/5.0 V/2.5 V/3.0 V Voltage References
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Part Status Obsolete(EOL)
Reference Type Series
Output Type Fixed
Output Voltage 3V
Output Current 10mA
Tolerance ±0.2%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 10μVp-p
Voltage - Input 5 V ~ 36 V
Operating Supply Current 1mA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package TSOT-5
Win Source Part Number 1141417-ADR06AUJZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADR06
Introduction Date December 01, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADR06AUJZ-REEL7 CAD Model

Description

Product Overview: ADR06AUJZ-REEL7

The ADR06AUJZ-REEL7 is a high precision voltage reference component from Analog Devices Inc., one of the leading manufacturers in the semiconductor industry. This product is designed to offer a stable and accurate reference voltage for various applications, including data converters, portable instrumentation, battery-powered devices, and precision voltage monitoring, among others.

Key Features

  • Output Voltage: The ADR06AUJZ-REEL7 provides a fixed output voltage of 3.0V, which is ideal for systems that require a stable reference.
  • High Accuracy: This voltage reference features a low initial error, ensuring high accuracy in the performance of the end application.
  • Temperature Coefficient: It has a low temperature coefficient, which means the output voltage remains stable across a wide range of operating temperatures, making it suitable for precision applications.
  • Low Dropout Voltage: The device operates with a low dropout voltage, allowing it to function correctly even when the supply voltage is close to the output voltage.
  • Package Type: The ADR06AUJZ-REEL7 is available in a compact SOT-23 package, which is beneficial for space-constrained applications.
  • Reel Packaging: This product is supplied in a 7-inch reel packaging, facilitating easy integration into automated manufacturing processes.

Applications

The ADR06AUJZ-REEL7 is versatile and can be used in a multitude of applications. Its precision and stability make it an excellent choice for:

  • Data conversion systems such as analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).
  • Portable and battery-powered devices where power efficiency and accuracy are crucial.
  • Industrial and laboratory equipment requiring precise voltage monitoring and regulation.
  • Automotive electronics that demand reliability over a range of temperatures and conditions.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADR06AUJZ-REEL7 is no exception. It is built to meet high standards, ensuring reliable performance for critical and demanding applications. With its robust design and precise output, this voltage reference is an essential component for designers looking to enhance the accuracy and stability of their electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.7169
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4281 $54.2810
23+ $4.4538 $102.4374
35+ $4.3146 $151.0110
48+ $4.1754 $200.4192
62+ $4.0363 $250.2506
83+ $3.6187 $300.3521
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,579 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess