EN
  • EN
  • DE

ADR02CRZ

Part No ADR02CRZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description Ultracompact, Precision 10.0 V/5.0 V/2.5 V/3.0 V Voltage References | IC VREF SERIES 5V 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 5V
Output Current 10mA
Tolerance ±0.1%
Temperature Coefficient 40ppm/°C
Noise - 0.1Hz to 10Hz 10μVp-p
Parts Input Voltage (V) 7V ~ 36V
Supply Current 1mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number ADR02
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1141411-ADR02CRZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADR02CRZ CAD Model

Description

The ADR02CRZ is a high precision, low power voltage reference from Analog Devices Inc., designed to maintain a stable output voltage over a wide range of operating conditions. This component is part of the ADR02 series, which is known for its excellent temperature stability and high accuracy. The ADR02CRZ is an ideal choice for precision data conversion in a variety of applications, including industrial and medical instrumentation, portable battery-powered devices, and precision power supply controls.

Key Features

  • High Accuracy: The ADR02CRZ offers a typical accuracy of ±0.1% and a maximum accuracy of ±0.15% at 25°C, ensuring reliable performance for critical applications.
  • Low Temperature Coefficient: With a temperature coefficient as low as 10 ppm/°C, this voltage reference maintains a consistent output even under varying temperature conditions.
  • Wide Operating Range: It operates over a broad supply voltage range from 4.5 V to 18 V, providing flexibility in different circuit designs and applications.
  • Long-Term Stability: Exhibiting excellent long-term stability, the ADR02CRZ ensures a consistent performance over the lifespan of your product.
  • Low Power Consumption: The device has a quiescent current of typically 400 µA, making it suitable for battery-powered devices where power efficiency is critical.
  • Output Voltage Options: The ADR02CRZ provides a fixed output voltage of 5.0 V, which is a common reference voltage for many analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).

Applications

  • Precision Data Acquisition Systems
  • High-resolution Analog-to-Digital Converters
  • Industrial Process Control Systems
  • Portable Battery-Powered Equipment
  • Medical and Healthcare Instrumentation

The ADR02CRZ is available in a compact SOIC-8 package, making it easy to integrate into space-constrained designs. With its robust feature set and proven reliability, the ADR02CRZ from Analog Devices Inc. is an excellent choice for engineers looking to enhance the precision and stability of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ 1% SOT89-3 / Shunt Voltage Reference IC Adjustable 1.25V 13 VV ±1% 30 mA SOT-89-3
Lowest to $20.3732
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
MICROPOWER VOLTAGE REFERENCE DIO / Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6932 $59.2620
85+ $1.3895 $118.1075
130+ $1.3456 $174.9280
180+ $1.3028 $234.5040
230+ $1.2590 $289.5700
310+ $1.1284 $349.8040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess