EN
  • EN
  • DE

ADR02AKSZ-REEL7

Part No ADR02AKSZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V SC70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 10mA
Tolerance ±0.1%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 10μVp-p
Voltage - Input 7 V to 36 V
Operating Supply Current 1mA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 144148-ADR02AKSZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADR02AKSZ-REEL7 CAD Model

Description

Product Overview: ADR02AKSZ-REEL7

The ADR02AKSZ-REEL7 is a high precision 5.0 V voltage reference from Analog Devices Inc., renowned for its stability and accuracy. This product comes in a compact package and is designed to be a reliable component in precision data conversion systems, industrial instruments, and other critical applications where voltage precision is paramount.

Featuring a series of advanced technical specifications, the ADR02AKSZ-REEL7 boasts a low temperature coefficient and excellent thermal hysteresis, ensuring consistent performance across a wide range of temperatures. Its low dropout voltage makes it suitable for battery-powered devices, enhancing the versatility of its applications.

Key Features

  • High Accuracy: The ADR02AKSZ-REEL7 offers a high degree of accuracy with minimal deviation, making it ideal for precision tasks.
  • Temperature Stability: A low temperature coefficient ensures the output voltage remains stable across varying temperatures, which is critical for sensitive electronic equipment.
  • Low Noise: This voltage reference is designed to produce a very low level of noise, a crucial attribute for precision analog-to-digital conversions.
  • Wide Operating Range: It operates effectively over a broad range of supply voltages and temperatures, making it flexible for use in diverse environments.
  • Long-Term Stability: The ADR02AKSZ-REEL7 exhibits excellent long-term stability, which is essential for maintaining accuracy over time and reducing recalibration frequency.
  • Package Type: It is supplied in a small outline integrated circuit (SOIC) package, which is suitable for space-constrained applications.

Applications

  • Precision data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Industrial instrumentation
  • Automotive battery monitoring
  • Portable and battery-powered equipment

The ADR02AKSZ-REEL7 is delivered in a reel packaging format, facilitating efficient integration into automated manufacturing processes. Analog Devices Inc. ensures that each unit meets rigorous quality standards, providing engineers and designers with a reliable voltage reference source that can be confidently incorporated into their electronic designs.

With its combination of high precision, stability, and versatility, the ADR02AKSZ-REEL7 stands out as a superior choice for professionals seeking to enhance the performance of their electronic systems.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1613 $55.4517
20+ $5.0554 $101.1080
31+ $4.8974 $151.8194
43+ $4.7394 $203.7942
55+ $4.5815 $251.9825
74+ $4.1075 $303.9550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,730 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess