EN
  • EN
  • DE

ADR01BUJZ-REEL7

Part No ADR01BUJZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.05% TSOT5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Series Voltage Reference IC Fixed 10V V ±0.05% TSOT-23-5
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package SOT-23-5 Thin, TSOT-23-5
Case / Package TSOT-23-5
Family Name ADR01
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADR01BUJZ-REEL7DKR, ADR01BUJZ-REEL7-ND, ADR01BUJZREEL7, ADR01BUJZ-REEL7TR, ADR01BUJZ-REEL7CT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860364-ADR01BUJZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADR01BUJZ-REEL7 CAD Model

Description

Product Overview: ADR01BUJZ-REEL7

The ADR01BUJZ-REEL7 is a high-precision voltage reference component manufactured by Analog Devices Inc. This product is part of the ADR01 series, known for its stable and accurate reference voltages, which are crucial for the performance of analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision measurement and control systems.

Encased in a compact SOT-23 package, the ADR01BUJZ-REEL7 is designed for space-constrained applications, offering designers a space-saving solution without compromising on performance. With its output voltage of 10V, it provides a precise reference that is necessary in various high-end and precision-focused electronic circuits.

One of the key features of the ADR01BUJZ-REEL7 is its low output noise, which makes it an excellent choice for sensitive applications where noise can significantly impact the overall system accuracy. Additionally, it boasts a low temperature coefficient, ensuring minimal deviation in output voltage over a wide temperature range, which is essential for reliable operation in varying environmental conditions.

The ADR01BUJZ-REEL7 also offers long-term stability and a low drop-out voltage, making it highly suitable for battery-powered applications where power efficiency is critical. Its ease of use is further enhanced by the fact that it does not require an external capacitor for voltage stability, simplifying the design and reducing the overall bill of materials.

The device is supplied on a reel (hence the "REEL7" suffix in the product name), which facilitates efficient handling and placement during the automated manufacturing process, making it a convenient choice for mass production. It is also characterized by a wide operating current range and is capable of sourcing or sinking up to 10 mA of output current.

In summary, the ADR01BUJZ-REEL7 from Analog Devices Inc. is a robust, precise voltage reference component that combines high accuracy, stability, and ease of integration, making it a versatile choice for engineers looking to enhance the performance of their high-precision electronic systems.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0906 $50.4530
13+ $8.2795 $107.6335
19+ $8.0207 $152.3933
26+ $7.7620 $201.8120
34+ $7.5033 $255.1122
45+ $6.7271 $302.7195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,077 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess