EN
  • EN
  • DE

ADR01AUJZ-REEL7

Part No ADR01AUJZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description Ultracompact, Precision 10.0 V/5.0 V/2.5 V/3.0 V Voltage References | IC VREF SERIES 10V TSOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 10V
Output Current 10mA
Tolerance ±0.1%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 20μVp-p
Parts Input Voltage (V) 12V ~ 36V
Supply Current 1mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-5 Thin, TSOT-23-5
Supplier Device Package TSOT-5
Family Part Number ADR01
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1141398-ADR01AUJZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADR01AUJZ-REEL7 CAD Model

Description

Product Overview: ADR01AUJZ-REEL7

The ADR01AUJZ-REEL7 is a high-precision voltage reference component manufactured by Analog Devices Inc., a renowned leader in the design and production of high-performance integrated circuits. This product comes in a compact package and is part of a series that offers an accurate, stable voltage output across a wide range of temperatures and power supply conditions.

Key Features and Benefits

  • Precision Voltage Reference: The ADR01 provides a precise 10.0 V output, which is ideal for high-resolution analog-to-digital conversions and system calibration.
  • Low Temperature Coefficient: With a low temperature coefficient, this voltage reference ensures minimal deviation in output over varying temperatures, making it suitable for precision applications.
  • Wide Operating Range: It can operate over a wide supply voltage range, accommodating various application requirements and simplifying power supply design.
  • Long-Term Stability: The ADR01 exhibits excellent long-term stability, ensuring consistent performance over the product's lifespan.
  • Compact Packaging: Offered in a small outline package, the ADR01AUJZ-REEL7 is ideal for space-constrained applications.
  • Reel Packaging: The REEL7 suffix indicates that the product is provided in tape and reel packaging, suitable for automated pick-and-place manufacturing processes.

Applications

The ADR01AUJZ-REEL7 is versatile and can be used in a variety of applications, including:

  • Precision data acquisition systems
  • High-resolution converters
  • Industrial control systems
  • Measurement and instrumentation equipment
  • Automotive systems
  • Medical devices

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products, and the ADR01AUJZ-REEL7 is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance for critical applications. Customers can trust the consistent quality and support that comes with products from Analog Devices Inc.

In summary, the ADR01AUJZ-REEL7 is a reliable and precise voltage reference component that offers stability and accuracy for sophisticated electronic systems. With its robust feature set and versatile applications, it is an excellent choice for designers looking to enhance the performance of their precision electronic solutions.

You May Also Be Interested in

Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3583 $50.1498
15+ $6.8581 $102.8715
23+ $6.6438 $152.8074
32+ $6.4295 $205.7440
41+ $6.2152 $254.8232
54+ $5.5722 $300.8988
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess