EN
  • EN
  • DE

ADR01AKSR2

Part No ADR01AKSR2
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description V-Ref Precision 10V 10mA 5-Pin SC-70 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Manufacturer Analog Devices Inc.
Win Source Part Number 173373-ADR01AKSR2
Popularity Low
Supply and Demand Status Limited
Family Name ADR01
Introduction Date January 25, 2002
ECCN EAR99
Country of Origin Taiwan
Ultra Librarian 3D Model Ultra Librarian ADR01AKSR2 CAD Model

Description

Introducing the ADR01AKSR2 Voltage Reference from Analog Devices Inc.

The ADR01AKSR2 is a high-precision voltage reference module designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This precision device offers a stable and accurate reference voltage, making it an essential component for a wide range of applications that require precise voltage measurements and controls.

Key Features:

  • Precision Voltage: The ADR01AKSR2 provides a 10.0 V output voltage with a high level of accuracy and stability, ensuring reliable performance for critical applications.
  • Low Temperature Coefficient: With a low temperature coefficient, this voltage reference maintains consistent performance across a wide temperature range, minimizing the impact of environmental changes on the output voltage.
  • Long-Term Stability: Designed for long-term reliability, the ADR01AKSR2 exhibits excellent long-term stability, reducing the need for frequent recalibration and maintenance.
  • Low Noise: The low noise output of the ADR01AKSR2 ensures a clean reference signal, crucial for sensitive electronics and precision instrumentation.
  • Wide Supply Voltage Range: This device can operate across a broad supply voltage range, offering flexibility in various power supply configurations.
  • Compact Package: The ADR01AKSR2 comes in a small outline package, making it suitable for space-constrained applications without compromising on performance.

Applications:

The ADR01AKSR2 is ideal for use in high-end applications that demand precise voltage references, such as:

  • Data acquisition systems
  • Precision instrumentation
  • Analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Industrial automation
  • Medical devices

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality and the ADR01AKSR2 is no exception. Each device is rigorously tested to ensure it meets the high standards expected from Analog Devices products. Customers can trust the ADR01AKSR2 for consistent performance and durability in their electronic systems.

With its combination of precision, stability, and versatility, the ADR01AKSR2 from Analog Devices Inc. is a top choice for professionals seeking a reliable voltage reference solution.

You May Also Be Interested in

Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9090 $53.9990
25+ $4.0279 $100.6975
39+ $3.9021 $152.1819
53+ $3.7762 $200.1386
69+ $3.6503 $251.8707
92+ $3.2727 $301.0884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,860 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess