EN
  • EN
  • DE

ADPD2210ACPZ-R7

Part No ADPD2210ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC AMPLIFIER 6LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000286-ADPD2210ACPZ-R7
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) -Linear -Amplifiers -Special Purpose Amplifiers
Package Tape & Reel (TR)
Type Amplifier
Mounting Type Surface Mount
Package / Case 6-UDFN Exposed Pad, CSP
Supplier Device Package 6-LFCSP-UD (2x2)
Ultra Librarian 3D Model Ultra Librarian ADPD2210ACPZ-R7 CAD Model

Description

Product Overview: ADPD2210ACPZ-R7

The ADPD2210ACPZ-R7 is a high-performance optical sensor module designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This advanced sensor is part of the ADPD221x series, known for its exceptional sensitivity and precision in optical measurement applications.

Key Features

  • Integrated Ambient Light Rejection: The ADPD2210 is equipped with ambient light rejection capabilities, allowing for accurate readings even in environments with variable lighting conditions.
  • Low Power Consumption: Engineered for efficiency, this sensor operates on low power, making it ideal for battery-powered devices and applications where energy conservation is crucial.
  • High Sensitivity Photodiode: At the core of the ADPD2210ACPZ-R7 is a high-quality photodiode that provides excellent sensitivity, enabling detection of low-level light signals with high accuracy.
  • Compact Form Factor: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the ADPD2210ACPZ-R7 is space-efficient and suitable for integration into a wide range of products.

Applications

The versatility of the ADPD2210ACPZ-R7 allows it to be used in various applications, including:

  • Wearable Health Monitoring Devices
  • Portable Medical Equipment
  • Industrial Monitoring Systems
  • Consumer Electronics

Technical Specifications

The ADPD2210ACPZ-R7 boasts an impressive set of technical specifications that ensure reliable performance for critical applications:

  • Wavelength Range: Broad spectral range sensitivity
  • Supply Voltage: Operates at a supply voltage that is compatible with most common system designs
  • Output Type: Analog output that easily interfaces with ADCs and microcontrollers
  • Package: Comes in a RoHS-compliant, 7-lead LFCSP package

Ordering Information

Product ADPD2210ACPZ-R7 is available in reel packaging, denoted by the suffix "-R7", facilitating efficient assembly for high-volume production. For detailed ordering and pricing information, please contact Analog Devices Inc. or an authorized distributor.

You May Also Be Interested in

Semtech Corporation
IC AMP LOW IMPEDANCE CHIP / IC
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $10.5382
Maxim Integrated
155MBPS TO 3.2GBPS, LIMITING AMP
Lowest to $75.0496
Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
ON Semiconductor
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $0.6537
ON Semiconductor
AGC AMPLIFIER FOR DIGITAL CATV/C
Lowest to $7.2557
National Semiconductor (TI)
ANALOG CIRCUIT, 1 FUNC, BIPOLAR / Amplifier, Comparator IC 8-SOIC
Lowest to $2.0420
MaxLinear Inc
Amplifier IC DOCSIS, EMTAs, Set-Top Boxes (STBs), VoIP 24-QFN (4x4)
Lowest to $4.6921

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1568 $58.1952
34+ $3.4109 $115.9706
53+ $3.3042 $175.1226
73+ $3.1977 $233.4321
94+ $3.0910 $290.5540
126+ $2.7713 $349.1838
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 839 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess