EN
  • EN
  • DE

ADPD1081BCBZR7

Part No ADPD1081BCBZR7
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description OPTICAL AFE FOR HEALTH MONITORIN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 17-UFBGA, WLCSP
Case / Package 17-WLCSP (2.46x1.4)
Family Name ADPD1081
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADPD1081BCBZR7-ND, ADPD1081BCBZR7TR, ADPD1081BCBZR7DKR, ADPD1081BCBZR7CT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860359-ADPD1081BCBZR7
Ultra Librarian 3D Model Ultra Librarian ADPD1081BCBZR7 CAD Model

Description

The ADPD1081BCBZR7 is a highly integrated optical sensor module from Analog Devices Inc., designed to deliver precise and reliable photometric performance in a compact form factor. This advanced module is a part of Analog Devices' innovative optical sensing solutions, which are widely used in medical, industrial, and consumer applications where accurate light measurement is critical.

At the heart of the ADPD1081BCBZR7 is a complete photometric system that includes a 14-bit analog-to-digital converter (ADC), ambient light rejection, and multiple LED drivers. This combination provides the flexibility to support a variety of optical sensing applications such as wearable health monitoring devices, optical heart rate monitoring, and other biometric measurement systems.

The device features a programmable data rate and LED pulsing frequency, which allows users to optimize the sensor for power consumption, resolution, and signal-to-noise ratio to match specific application requirements. The integrated ambient light rejection helps to minimize the impact of varying lighting conditions, ensuring stable and accurate measurements.

One of the key advantages of the ADPD1081BCBZR7 is its low power operation. It is designed to operate effectively in power-sensitive applications, making it an ideal choice for battery-operated devices. The module also supports synchronous detection, which enables high precision by correlating the LED pulses with the ADC sampling instant, thus reducing the influence of external noise.

The ADPD1081BCBZR7 comes in a compact 2.5mm x 1.4mm surface-mount package, which is optimized for space-constrained designs. It is also designed for easy integration into a system, with minimal external components required, reducing the overall design complexity and time to market.

Overall, the ADPD1081BCBZR7 from Analog Devices Inc. represents a blend of performance, integration, and efficiency, making it a top choice for developers looking to incorporate advanced optical sensing capabilities into their products.

You May Also Be Interested in

Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Allegro MicroSystems, LLC
Need more? Email Us
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 40-LFCSP
Need more? Email Us
ON Semiconductor
IC TACH/SPEEDO DRIVER 20-SOIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC BATTERY MANAGEMENT 20-SSOP
Lowest to $5.9399
Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Lowest to $20.1955
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768
Intersil
ANALOG CIRCUIT, BIPOLAR, PDSO20
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0342 $60.4104
28+ $4.1307 $115.6596
44+ $4.0016 $176.0704
60+ $3.8725 $232.3500
78+ $3.7435 $291.9930
104+ $3.3562 $349.0448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,360 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess