The GS8320Z36GT-150 is a high-performance synchronous SRAM (Static Random-Access Memory) device manufactured by GSI Technology. It is designed for applications requiring fast data access and high bandwidth, making it suitable for networking, telecommunications, and high-performance computing systems. This device offers a combination of speed, density, and low power consumption.
Applications
- Networking equipment such as routers and switches.
- Telecommunications infrastructure.
- High-performance computing systems.
- Data storage and caching.
- Test and measurement equipment.
Features
- High-speed synchronous operation: 150 MHz clock rate.
- 36-bit data bus width.
- 2M x 36-bit memory organization.
- High bandwidth for fast data transfer.
- On-chip synchronous address and data latches.
- Burst counter for sequential addressing.
- Byte Write control.
- Low power consumption.
- Available in a space-saving package.
Benefits
- Improved system performance: High clock speed and wide data bus enable rapid data access, boosting overall system performance.
- Increased bandwidth: Supports high data transfer rates, which is critical for bandwidth-intensive applications.
- Reduced latency: Fast access times minimize latency, enhancing responsiveness.
- Lower power consumption: Contributes to energy efficiency, reducing operating costs and extending battery life in portable devices.
- Simplified system design: On-chip latches and burst counters reduce the need for external logic, simplifying system design.
- High reliability: Designed and manufactured to meet stringent quality standards, ensuring reliable operation in demanding environments.
Additional Details
The GS8320Z36GT-150 SRAM is designed to operate at a clock rate of 150 MHz. Its 2M x 36-bit memory organization provides ample storage capacity for various applications. The device features synchronous address and data latches, which ensure data integrity and simplify system timing. The burst counter enables sequential addressing, which is beneficial for streaming data. The Byte Write control allows selective writing to individual bytes within the 36-bit data word. The SRAM is available in a space-saving package, making it suitable for applications with limited board space. This memory is ideal for any application that benefits from high speed and high bandwidth.