EN
  • EN
  • DE

ADP7182AUJZ-2.5-R7

Part No ADP7182AUJZ-2.5-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description Positive or negative enable logic
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Polarity Negative
Output Type Fixed
Number of Regulators 1
Voltage Input MAX -28V
Output Voltage -2.5V
Output Current 200mA
Operating Supply Current -53μA ~ -850μA
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package 5-TSOT
Win Source Part Number 1141394-ADP7182AUJZ-2.5-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADP7182A
Introduction Date April 03, 2013
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADP7182AUJZ-2.5-R7 CAD Model

Description

ADP7182AUJZ-2.5-R7: Ultra-Low Noise, CMOS Linear Regulator by Analog Devices Inc.

The ADP7182AUJZ-2.5-R7 is a premium quality linear regulator from Analog Devices Inc., designed to deliver a stable and precise 2.5V output voltage. This component is a part of the ADP7182 series, which is renowned for its ultra-low noise performance and high power supply rejection ratio (PSRR), making it an ideal choice for sensitive RF applications and high-fidelity analog circuitry.

Encased in a compact TSOT-5 package, the ADP7182AUJZ-2.5-R7 is optimized for space-constrained applications, without compromising on performance. It is capable of supplying up to 200 mA of output current, while maintaining a low dropout voltage, ensuring efficient operation even when input-to-output differential is minimal.

One of the standout features of this linear regulator is its exceptionally low noise output, which is less than 10 µVrms over a 10 Hz to 100 kHz bandwidth. This characteristic is particularly beneficial for precision instrumentation, medical equipment, and high-end audio applications, where noise can significantly impact performance and accuracy.

The ADP7182AUJZ-2.5-R7 also boasts a high PSRR (>60 dB at 10 kHz), providing excellent power supply isolation and further enhancing its suitability for noise-sensitive applications. Additionally, it has a wide input voltage range from 2.7 V to 28 V, offering flexibility in various operating conditions and making it compatible with a broad array of input sources.

Safety and reliability are key aspects of the ADP7182AUJZ-2.5-R7's design. It includes several protective features such as overcurrent protection, thermal overload protection, and a shutdown feature that helps in power conservation during idle periods. The device also has a low quiescent current, which contributes to an extended battery life in portable applications.

To summarize, the ADP7182AUJZ-2.5-R7 from Analog Devices Inc. is a top-tier linear regulator that provides precise voltage regulation, ultra-low noise, and high PSRR, all within a small footprint. It is an exemplary choice for designers looking to enhance the performance of their high-precision electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Panasonic
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2828 $52.8280
24+ $4.3346 $104.0304
36+ $4.1992 $151.1712
50+ $4.0637 $203.1850
64+ $3.9282 $251.4048
86+ $3.5219 $302.8834
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess