EN
  • EN
  • DE

ADP5586ACBZ-00-R7

Part No ADP5586ACBZ-00-R7
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description Keypad Decoder and I/O Port Expander | IC DECODER/EXPANDER 16WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Applications Keypad Entries, I/O Expansion
Interface I2C
Supply Voltage (V) 1.65V ~ 3.6V
Manufacturer Package 16-UFBGA, WLCSP
Supplier Device Package 16-WLCSP (1.59x1.59)
Mounting Style SMD
Family Part Number ADP5586
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1141378-ADP5586ACBZ-00-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP5586ACBZ-00-R7 CAD Model

Description

ADP5586ACBZ-00-R7: A Versatile I/O Expander from Analog Devices Inc.

The ADP5586ACBZ-00-R7 is a high-performance, integrated I/O expander IC designed by Analog Devices Inc., a leader in the semiconductor industry. This device is specifically engineered to provide additional I/O options for microprocessor or microcontroller-based systems, making it an ideal solution for expanding the available input/output pins in a compact and efficient manner.

Key Features:

  • Expansive I/O Ports: The ADP5586ACBZ-00-R7 boasts an impressive array of I/O capabilities, offering designers the flexibility to add up to 10 I/O ports that can be individually configured as either inputs or outputs. This adaptability makes it suitable for a wide range of applications, including mobile devices, industrial control systems, and consumer electronics.
  • Programmable Logic: With onboard programmable logic functions, this I/O expander can perform simple logic operations, reducing the processing load on the main CPU and allowing for more efficient system design.
  • Interrupt Functionality: The device features an interrupt output that can be programmed to alert the host processor of status changes, such as input state changes, enhancing system responsiveness and efficiency.
  • Keypad Interface: The ADP5586ACBZ-00-R7 includes a built-in keypad interface that supports matrix keypads with up to 10 keys, making it an excellent choice for applications with human-machine interfaces.
  • Robust Communication: Communication with the host processor is facilitated through a standard I2C interface, ensuring reliable data transfer and compatibility with a broad range of microcontrollers.
  • Low Power Consumption: Designed for power-sensitive applications, this I/O expander features a low-power mode, contributing to the overall energy efficiency of the system it is integrated into.
  • Compact Package: The device is offered in a small 20-ball WLCSP (Wafer Level Chip Scale Package), optimizing space on the PCB and making it an excellent choice for space-constrained applications.

Applications:

The versatility of the ADP5586ACBZ-00-R7 makes it well-suited for a variety of applications, including but not limited to portable devices, automotive controls, industrial automation systems, and any other application where additional I/O ports are required without sacrificing board space or power efficiency.

With its robust feature set and flexible design options, the ADP5586ACBZ-00-R7 from Analog Devices Inc. is a powerful component for designers looking to enhance the I/O capabilities of their next project.

You May Also Be Interested in

Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess