EN
  • EN
  • DE

ADP5040ACPZ-1-R7

Part No ADP5040ACPZ-1-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Micro PMU with 1.2 A Buck Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Topology Step-Down (Buck) Synchronous (1), Linear (LDO) (2)
Function Any Function
Number of Outputs 3
Frequency - Switching 3MHz
Voltage/Current - Output 1 0.8 V ~ 3.8 V, 1.2A
Voltage/Current - Output 2 0.8 V ~ 5.2 V, 300mA
Voltage/Current - Output 3 0.8 V ~ 5.2 V, 300mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Operating Supply Voltage 1.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 20-WFQFN Exposed Pad, CSP
Manufacturer Package 20-LFCSP-WQ (4x4)
Win Source Part Number 1141369-ADP5040ACPZ-1-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADP5040
Introduction Date June 14, 2011
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Unknown
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADP5040ACPZ-1-R7 CAD Model

Description

ADP5040ACPZ-1-R7: High-Efficiency, Integrated Power Solution

The ADP5040ACPZ-1-R7 from Analog Devices Inc. is a state-of-the-art integrated power solution designed to deliver high efficiency and reliability. This compact component integrates multiple power management functions into a single package, making it an ideal choice for space-constrained applications that require a variety of supply voltages.

Key Features

  • Multiple Output Channels: The device features four low dropout regulators (LDOs) and a step-down (buck) regulator, providing a versatile power management system.
  • High Efficiency: The step-down converter operates at a high switching frequency, enabling the use of small external components, thus saving space and reducing power loss.
  • Adjustable Output: The output voltages are adjustable through external resistors, allowing for a high degree of flexibility to match specific application requirements.
  • Low Quiescent Current: It is designed for battery-powered applications, with a low quiescent current that extends battery life.
  • Thermal Protection: The device includes thermal overload protection, which ensures reliable operation under varying conditions.
  • Small Footprint: Housed in a compact 3mm x 3mm LFCSP package, the ADP5040ACPZ-1-R7 is suitable for portable devices where space is at a premium.

Applications

  • Portable and battery-powered devices
  • Medical and healthcare systems
  • Industrial and instrumentation equipment
  • Communication devices
  • Consumer electronics

The ADP5040ACPZ-1-R7's integrated approach not only simplifies the design process but also enhances system reliability by reducing the number of external components required. Its high level of integration, along with the ability to provide multiple regulated outputs with excellent power efficiency, makes it a top choice for designers looking to optimize their power management systems.

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADP5040ACPZ-1-R7 is no exception. It represents a combination of performance, efficiency, and convenience that can help accelerate the development cycle and improve end-product performance.

You May Also Be Interested in

Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Need more? Email Us
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.1676
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $13.5416
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $19.5970
Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $1.9346
Linear Technology
IC REG TRPL BCK/LINEAR 8-DFN
Need more? Email Us
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Need more? Email Us
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $9.1407
Linear Technology
IC REG DL BUCK/LINEAR 10MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5381 $54.4572
27+ $3.7236 $100.5372
42+ $3.6072 $151.5024
58+ $3.4909 $202.4722
75+ $3.3745 $253.0875
100+ $3.0254 $302.5400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,590 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess