EN
  • EN
  • DE

ADP3801AR-REEL

Part No ADP3801AR-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC BATT CHG DUAL LI-ION / Charger IC Lithium Ion/Polymer 16-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Analog Devices Inc.
Series ADP3801
Package Bulk
Product Status Active
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1 ~ 3
Current - Charging Constant - Programmable
Programmable Features Current, Voltage
Fault Protection Over Current, Over Temperature, Over Voltage
Charge Current - Max 20mA
Battery Pack Voltage 4.2V, 8.4V, 12.6V
Voltage - Supply (Max) 20V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number ADP3801
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 43246-ADP3801AR-REEL
Ultra Librarian 3D Model Ultra Librarian ADP3801AR-REEL CAD Model

Description

ADP3801AR-REEL Voltage Regulator by Analog Devices Inc.

The ADP3801AR-REEL from Analog Devices Inc. is a high-performance voltage regulator designed for use in a wide range of electronic applications. This component is part of the company's extensive line of power management solutions, which are renowned for their reliability and efficiency. The ADP3801AR-REEL is particularly well-suited for applications that require a stable and precise voltage supply.

Key Features:

  • Package Type: The device comes in a convenient tape and reel packaging, which is ideal for automated manufacturing processes. The REEL suffix indicates that this product is provided in a reel format, facilitating efficient component handling and placement during PCB assembly.
  • Adjustable Output: The ADP3801AR-REEL offers an adjustable output voltage feature, giving designers the flexibility to set the desired voltage level according to their specific requirements. This adaptability makes it a versatile choice for various circuits.
  • High Accuracy: Precision is a hallmark of Analog Devices Inc. products, and the ADP3801AR-REEL is no exception. It is designed to provide a highly accurate output, which is critical for sensitive electronic applications where voltage fluctuations can lead to performance issues or damage.
  • Low Dropout: The low dropout (LDO) characteristic of this voltage regulator ensures efficient operation even when the input voltage is only slightly higher than the output voltage. This feature is particularly beneficial in battery-operated devices where maximizing battery life is crucial.
  • Thermal Protection: With built-in thermal protection, the ADP3801AR-REEL is safeguarded against overheating. This protection mechanism enhances the longevity and reliability of the device under various operating conditions.

Applications:

The ADP3801AR-REEL is suitable for a diverse array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Microprocessor and microcontroller power supplies
  • Communication equipment
  • Data storage systems
  • Medical equipment

Analog Devices Inc. is known for its commitment to quality, and the ADP3801AR-REEL voltage regulator is a testament to this. With its robust feature set and dependable performance, it stands out as a top choice for engineers and designers looking to enhance the power management capabilities of their electronic systems.

You May Also Be Interested in

Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess