EN
  • EN
  • DE

ADP3624ARHZ

Part No ADP3624ARHZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description Driver 4A 2-OUT Low Side Non-Inv 8-Pin MSOP EP Tube / IC MOSFET DVR 4A DL HS 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 4A, 4A
Input Type Non-Inverting
Rise and Fall Time 10ns, 10ns
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-MSOP-EP
Win Source Part Number 077716-ADP3624ARHZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADP3624
Introduction Date May 04, 2009
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADP3624ARHZ CAD Model

Description

ADP3624ARHZ Dual MOSFET Driver by Analog Devices Inc.

The ADP3624ARHZ is a high-performance, dual MOSFET driver designed to efficiently control the gates of both N-channel and P-channel power MOSFETs. Manufactured by Analog Devices Inc., a leader in semiconductor design and manufacturing, the ADP3624ARHZ is optimized for a wide range of applications, including power supplies, motor controllers, and DC-DC converters.

This robust driver is housed in a compact RQ-16 package, making it suitable for space-constrained applications. It features independent high-side and low-side referenced output channels, each capable of driving a typical 2000 pF load with a 25 ns propagation delay and 20 ns transition times. This ensures fast switching performance, which is critical for reducing power losses and improving the efficiency of power management systems.

The ADP3624ARHZ operates over a wide supply voltage range from 4.5 V to 18 V, which allows for flexible usage in various circuit topologies. Moreover, its logic inputs are compatible with standard TTL and CMOS levels (down to 3.3 V), which simplifies the interfacing with microcontrollers or other logic devices.

Key features of the ADP3624ARHZ include:

  • Dual, independent driver channels
  • 4.5 V to 18 V operating range
  • High peak output current: 2 A source and sink
  • Low propagation delay and transition times
  • CMOS and TTL compatible inputs
  • Non-latching overcurrent protection
  • Thermal shutdown
  • Under-voltage lockout (UVLO)

For safety and reliability, the device features under-voltage lockout to ensure the driver operates only when the supply voltage is sufficient. Additionally, it includes non-latching overcurrent protection and a thermal shutdown feature to protect against excessive power dissipation and high operating temperatures.

The ADP3624ARHZ is an excellent choice for designers looking for a high-speed, reliable, and efficient MOSFET driver. Whether in power conversion or motor control, this driver from Analog Devices Inc. delivers the performance and protection needed for advanced electronic systems.

You May Also Be Interested in

Infineon Technologies
4.5V~20V 8A 4A SOT-23-5 Gate Drivers RoHS
Lowest to $0.4657
NXP / Nexperia
HALF BRIDGE W/ OPT DRIVER ACE-Q1 / Gate Driver IC 180-VFBGA (8x8)
Need more? Email Us
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.1063
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.3098
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6186 $50.8046
27+ $3.7897 $102.3219
41+ $3.6712 $150.5192
57+ $3.5528 $202.5096
73+ $3.4344 $250.7112
98+ $3.0791 $301.7518
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess