EN
  • EN
  • DE

ADP3622ACP-3-REEL7

Part No ADP3622ACP-3-REEL7
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 173323-ADP3622ACP-3-REEL7
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP3622ACP-3-REEL7 CAD Model

Description

The ADP3622ACP-3-REEL7 is a high-performance, dual high-side load switch offered by Analog Devices Inc., a leader in the semiconductor industry. Designed for precision and efficiency, this component is an essential building block in modern electronics, providing a reliable means to control power distribution in complex systems.

Key Features:

  • High-Side Load Switch: The ADP3622ACP-3-REEL7 operates as a high-side switch, allowing current to flow when the switch is on and blocking it when off. This configuration is beneficial for power sequencing and reducing inrush current, which can protect sensitive electronic components.
  • Dual Channel: With two independently controlled channels, this load switch provides versatility in managing power requirements for multiple subsystems or devices, enabling designers to optimize power usage and extend battery life in portable applications.
  • Low On-Resistance: The low on-resistance of the switch minimizes power loss and heat generation, ensuring efficient operation and contributing to the overall reliability and longevity of the system.
  • Small Package Size: Supplied in a compact package, the ADP3622ACP-3-REEL7 is ideal for space-constrained applications, without compromising on performance.
  • Over-Temperature Protection: Built-in over-temperature protection safeguards the device and the system it controls, preventing damage due to excessive heat.

Applications:

The versatility of the ADP3622ACP-3-REEL7 makes it suitable for a wide range of applications, including:

  • Power management for portable and battery-powered devices
  • Industrial and automotive systems
  • Healthcare and medical equipment
  • Telecommunications infrastructure
  • Computing and data storage systems

As a product of Analog Devices Inc., the ADP3622ACP-3-REEL7 benefits from the company's commitment to high-quality manufacturing and long-term reliability. Whether you're designing consumer electronics or industrial machinery, this dual high-side load switch will meet your stringent power management requirements with precision and durability.

You May Also Be Interested in

Qualcomm
B39272B1261P810 RF360 Signal Conditioning CSSP3 DPLX GT datasheet, inventory, & pricing.
Lowest to $1.0264
Guangdong Fenghua Advanced Technology
5.1pF 50V Ceramic Capacitor C0G 0603
Lowest to $0.0021
G-Switch Technology (Dongguan) Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount, Right Angle
Lowest to $0.3519
Guangdong Fenghua Advanced Technology
1uF ±20% 16V Ceramic Capacitor X5R 0603
Lowest to $0.0077
G-Switch Technology (Dongguan) Co., Ltd.
Tactile Switch SPST 160gf 1.5mm SMD (SMT) Tab 3.05mm x 2.5mm Surface Mount
Lowest to $0.2560
Vishay
Need more? Email Us
KINGTEK Industrial Co.,LTD
Dip Switch SPST 1 Position Through Hole,9.9x4mm Slide, Rocked
Lowest to $0.1672
China Resources Microelectronics Limited
100V 180A 454W Through Hole TO-247-3
Lowest to $1.3196
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess