ADP3339AKCZ-3.3 - High-Accuracy, Low-Dropout Linear Regulator
The ADP3339AKCZ-3.3 is a high-performance, low-dropout linear regulator offered by Analog Devices Inc. This device is designed to provide a stable and accurate 3.3V output with a maximum current of up to 1.5A, making it an ideal choice for powering sensitive analog and digital circuits in a wide range of applications.
Key Features:
- Output Voltage: Fixed 3.3V with high accuracy
- Output Current: Capable of delivering up to 1.5A
- Low Dropout Voltage: Ensures efficient operation even with low input-to-output voltage differentials
- Low Noise: Excellent for noise-sensitive applications due to its low output noise characteristics
- High PSRR: High power supply rejection ratio (PSRR) minimizes variations in output voltage caused by fluctuations in the input voltage
- Thermal Protection: Integrated thermal overload protection safeguards the device from overheating
- Short-Circuit Protection: Built-in short-circuit protection enhances the safety and reliability of the power supply circuit
Applications:
The ADP3339AKCZ-3.3 is versatile and can be used in various applications, including:
- FPGA and DSP Core Supplies
- High-Performance Portable Devices
- Networking and Communication Equipment
- Precision Analog/Digital Equipment
Package and Availability:
This regulator comes in a compact TO-220 package, ensuring easy integration into a broad range of electronic assemblies. The ADP3339AKCZ-3.3 is available through Analog Devices Inc and its authorized distributors, offering both reliability and performance for advanced electronic designs.
Quality and Reliability:
Analog Devices Inc. is known for their commitment to quality, and the ADP3339AKCZ-3.3 is no exception. It is manufactured to meet high industry standards, ensuring consistent performance and long-term reliability for critical applications.