EN
  • EN
  • DE

ADP3338AKCZ-1.5-RL7

Part No ADP3338AKCZ-1.5-RL7
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description High Accuracy, Ultralow I Low Dropout Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1141331-ADP3338AKCZ-1.5-RL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP3338AKCZ-1.5-RL7 CAD Model

Description

ADP3338AKCZ-1.5-RL7 Voltage Regulator by Analog Devices Inc.

The ADP3338AKCZ-1.5-RL7 is a high-precision, low-dropout voltage regulator designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This regulator is part of a series that offers a combination of features aimed at providing stable and reliable power supply solutions for a wide range of applications.

Key Features:

  • Output Voltage: The device provides a fixed output voltage of 1.5V, suitable for powering sensitive analog and digital circuits that require a stable voltage supply.
  • High Accuracy: With an impressive accuracy level, the ADP3338AKCZ-1.5-RL7 maintains tight control over the output voltage, ensuring minimal deviation even under varying load conditions.
  • Low Dropout: The low dropout feature allows the regulator to maintain its output voltage even when the input-to-output differential is minimal, making it ideal for battery-powered applications where maximizing efficiency is crucial.
  • Current Capacity: It can deliver up to 1A of output current, catering to the needs of moderate to high power consumption devices.
  • Thermal Protection: The device includes built-in thermal overload protection that safeguards it against damage from excessive heat and power dissipation.
  • Package: It comes in a compact SOT-223 package, which is conducive for space-constrained applications while offering adequate power dissipation capabilities.

Applications:

The ADP3338AKCZ-1.5-RL7 is versatile and can be utilized in a range of electronic devices, including:

  • Portable and battery-powered equipment
  • Microprocessor/ microcontroller or DSP supply
  • High-efficiency linear power supplies
  • Post-regulation for switching supplies

With its robust design and high-performance specifications, the ADP3338AKCZ-1.5-RL7 from Analog Devices Inc. is a reliable choice for engineers and designers looking to enhance the stability and efficiency of their power management systems. Its easy integration, coupled with Analog Devices' reputation for quality, makes it an excellent choice for both new designs and upgrades to existing systems.

Note: For detailed technical specifications, application notes, and safety information, please refer to the manufacturer's datasheet and product resources.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5131 $60.5240
95+ $1.2416 $117.9520
145+ $1.2035 $174.5075
200+ $1.1642 $232.8400
260+ $1.1250 $292.5000
345+ $1.0095 $348.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess