EN
  • EN
  • DE

ADP3303ARZ-3

Part No ADP3303ARZ-3
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description High Accuracy anyCAP 200 mA Low Dropout Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1141292-ADP3303ARZ-3
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP3303ARZ-3 CAD Model

Description

ADP3303ARZ-3 High Precision, Low Power Voltage Regulator

The ADP3303ARZ-3 is a high-performance, low-dropout linear regulator offered by Analog Devices Inc. This voltage regulator stands out for its ability to maintain a stable output even with changes in load and input voltage, making it a reliable choice for precision applications.

Key Features

  • High Accuracy: The device offers an impressive output voltage accuracy of ±0.8% at room temperature and ±1.4% over temperature, load, and line variations, ensuring precise voltage regulation for sensitive circuits.
  • Low Dropout Voltage: With a low dropout voltage of typically 280 mV (at 50 mA load), this regulator can operate efficiently even when the input voltage is close to the output voltage, thereby minimizing power loss and improving overall efficiency.
  • Wide Operating Range: The ADP3303ARZ-3 is designed to function over a broad input voltage range from 3.6 V to 12 V, accommodating various power supply requirements.
  • Output Current: Capable of delivering up to 200 mA of output current, it is suitable for a wide range of applications, from powering sensitive analog devices to microcontrollers.
  • Low Quiescent Current: The device features a low quiescent current of 120 µA (typical), which is beneficial for battery-powered applications where power conservation is critical.
  • Thermal Overload Protection: Built-in thermal overload protection safeguards the device against excessive power dissipation that could lead to high junction temperatures.
  • Current Limiting: The ADP3303ARZ-3 is also equipped with current limiting features to protect the regulator and the load from fault conditions.
  • Package: It is available in an 8-lead SOIC package, which is suitable for space-constrained applications.

Applications

The ADP3303ARZ-3 is a versatile voltage regulator that can be used in a variety of applications that require high precision and low power consumption. These include:

  • Portable and battery-powered equipment
  • Reference voltage sources
  • Data acquisition systems
  • Medical and healthcare devices
  • Automotive electronics

With its combination of high accuracy, low power consumption, and robust protection features, the ADP3303ARZ-3 from Analog Devices Inc is an ideal choice for engineers and designers looking for a reliable voltage regulation solution.

You May Also Be Interested in

Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3728 $61.2192
33+ $3.5886 $118.4238
50+ $3.4766 $173.8300
69+ $3.3645 $232.1505
89+ $3.2525 $289.4725
119+ $2.9152 $346.9088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess