ADP3300ARTZ-3 Voltage Regulator by Analog Devices Inc.
The ADP3300ARTZ-3 is a high-precision, low-power voltage regulator from the reputable manufacturer Analog Devices Inc. Engineered to deliver a stable and reliable performance, this regulator is an ideal choice for battery-powered applications due to its low quiescent current and dropout voltage.
Key Features
- Accuracy: The device offers an impressive output voltage accuracy of ±0.6% at room temperature, ensuring precise voltage regulation for sensitive electronic components.
- Low Dropout: With a low dropout voltage of just 100 mV (typical) at 100 mA, the ADP3300ARTZ-3 is highly efficient, making it suitable for scenarios with minimal difference between input and output voltage.
- Quiescent Current: A remarkably low quiescent current of 25 µA (typical) makes this regulator a perfect fit for portable devices, where power conservation is crucial.
- Output Voltage: This model provides a fixed output voltage of 3.0V, which is a common requirement for many digital circuits and microcontrollers.
- Load Regulation: Excellent load regulation characteristics ensure stable output voltage even with fluctuations in the load.
- Package: The ADP3300ARTZ-3 comes in a compact SOT-23 package, which is ideal for space-constrained applications.
Applications
The ADP3300ARTZ-3 is versatile and can be used in a variety of applications, including:
- Battery-powered devices
- Portable and handheld equipment
- Laptops and personal digital assistants (PDAs)
- Medical devices
- Instrumentation and control systems
Quality and Reliability
Analog Devices Inc. is known for its commitment to quality, and the ADP3300ARTZ-3 is no exception. The device is designed to meet the stringent requirements of the industry, ensuring long-term reliability for critical applications.
With its combination of precision, efficiency, and small form factor, the ADP3300ARTZ-3 is a top choice for engineers and designers looking for a voltage regulator that does not compromise on performance or space.