EN
  • EN
  • DE

ADP3205A

Part No ADP3205A
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 077686-ADP3205A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP3205A CAD Model

Description

ADP3205A - High-Performance CPU Power Control IC

ADP3205A Image

The ADP3205A from Analog Devices Inc. is a cutting-edge power control integrated circuit (IC) designed specifically for managing the power requirements of modern CPUs. It is a highly integrated solution that provides precise voltage regulation, ensuring efficient power delivery to the processor while maintaining system stability and reliability.

Key Features:

  • Multi-Phase Power Control: The ADP3205A utilizes a multi-phase buck converter, delivering high-efficiency power conversion and thermal management for demanding CPU applications.
  • Dynamic VID Technology: It supports dynamic voltage identification (VID) that allows for real-time CPU voltage adjustments, catering to the varying performance demands of the processor.
  • Power Saving Modes: This IC incorporates power-saving modes to reduce energy consumption during light load conditions, significantly enhancing the overall system power efficiency.
  • High-Accuracy Voltage Regulation: The ADP3205A ensures tight voltage regulation accuracy, which is critical for the proper functioning and longevity of the CPU.
  • Overvoltage Protection: It includes built-in overvoltage protection (OVP) to safeguard the CPU against potential voltage spikes that can cause damage.

Applications:

The ADP3205A is ideal for a wide range of CPU power supply applications, particularly in high-performance desktops, servers, and gaming systems where stable and efficient power delivery is crucial.

Technical Specifications:

Parameter Value
Input Voltage 5 V
Number of Phases Up to 3
Output Voltage Adjustable
Package 48-Lead LFCSP

For engineers and system designers seeking a robust and efficient solution for CPU power management, the ADP3205A from Analog Devices Inc. stands out as an excellent choice. Its advanced features and proven reliability make it a cornerstone component for high-performance computing systems.

You May Also Be Interested in

Shenzhen Yongyutai Electronics Co., Ltd.
Blue LED Indication - Discrete 2.6V~3.2V 0603
Lowest to $0.0110
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
EPCOS (TDK)
Need more? Email Us
Guangdong Fenghua Advanced Technology
300mA 10nH ±5% 400mΩ 0603 Fixed Inductors RoHS
Lowest to $0.0056
China Resources Microelectronics Limited
100V 180A 454W Through Hole TO-247-3
Lowest to $1.3196
G-Switch Technology (Dongguan) Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount, Right Angle
Lowest to $0.3519
AMIS
Need more? Email Us
Guangdong Fenghua Advanced Technology
1uF ±20% 16V Ceramic Capacitor X5R 0603
Lowest to $0.0077

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess