EN
  • EN
  • DE

ADP3000AR-REEL

Part No ADP3000AR-REEL
Manufacturer Analog Devices Inc.
Catalog Unclassified
Description IC REG STEP UP/DWN ADJ VLT 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Standard Package 2,500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 558565-ADP3000AR-REEL
Ultra Librarian 3D Model Ultra Librarian ADP3000AR-REEL CAD Model

Description

The ADP3000AR-REEL is a high-performance, precision integrated circuit from Analog Devices Inc., designed for a wide range of applications requiring efficient power management. This versatile component is part of the renowned ADP3000 series, known for its reliability and robustness in various electronic systems. Packaged in a convenient reel format, the ADP3000AR-REEL is ideal for automated manufacturing processes, ensuring consistent quality and ease of assembly.

Key Features:

  • High Efficiency: The ADP3000AR-REEL offers exceptional power conversion efficiency, which is critical for minimizing heat generation and power loss in electronic devices.
  • Wide Input Voltage Range: It is capable of operating with a broad range of input voltages, making it suitable for diverse applications from portable gadgets to industrial equipment.
  • Adjustable Output Voltage: Users can set the output voltage to meet specific requirements, providing flexibility across different power supply designs.
  • Low Dropout Operation: Designed for low dropout performance, it ensures stable operation even with minimal differences between input and output voltages.
  • Protection Features: The device includes built-in overcurrent and thermal protection, safeguarding the electronic components from potential damage due to abnormal operating conditions.

Applications:

The ADP3000AR-REEL is suitable for a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Telecommunications equipment
  • Computer and server power supplies
  • Industrial control systems
  • Automotive electronics

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the ADP3000AR-REEL is no exception. Each component is rigorously tested to ensure it meets the high standards expected from Analog Devices products. The reel packaging format further enhances the product's reliability by facilitating safe handling and placement during the manufacturing process.

Technical Support and Resources:

Customers can access comprehensive technical documentation, including datasheets, application notes, and design resources, to facilitate the integration of the ADP3000AR-REEL into their projects. Analog Devices also offers dedicated technical support to assist with any design challenges or questions that may arise.

You May Also Be Interested in

Others
SMT CURRENT SENSE TRANSFORMERS
Lowest to $323.9706
Others
FLATPACK RELAY
Lowest to $14.8066
Others
Need more? Email Us
Others
Lowest to $0.4805
Others
Need more? Email Us
Others
Lowest to $0.5454
Others
Need more? Email Us
Others
Need more? Email Us
Others
Lowest to $0.0201

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1834 $58.5676
34+ $3.4327 $116.7118
53+ $3.3264 $176.2992
72+ $3.2190 $231.7680
93+ $3.1116 $289.3788
125+ $2.7893 $348.6625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess