EN
  • EN
  • DE

ADP2302ARDZ-5.0-R7

Part No ADP2302ARDZ-5.0-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 2 A/3 A, 20 V, 700 kHz, Nonsynchronous Step-Down Regulators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 20V
Output Voltage 5V
Output Current 2A
Frequency - Switching 700kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Manufacturer Package 8-SOIC-EP
Win Source Part Number 1141240-ADP2302ARDZ-5.0-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Family Name ADP2302
Introduction Date July 01, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADP2302ARDZ-5.0-R7 CAD Model

Description

ADP2302ARDZ-5.0-R7: High-Efficiency, Step-Down DC-DC Converter

The ADP2302ARDZ-5.0-R7 is a robust and high-performance step-down DC-DC converter from the well-respected Analog Devices Inc. This efficient component is designed to convert higher input voltages to a lower, regulated 5.0V output voltage, making it an ideal power solution for a wide range of applications, including communications infrastructure, networking equipment, industrial systems, and consumer electronics.

With an input voltage range of 4.5V to 20V, the ADP2302ARDZ-5.0-R7 offers flexibility for various power supply designs. Its output is capable of delivering up to 2A of continuous current, which ensures a reliable power source for your electronic devices. The fixed 5.0V output helps to simplify the design process, as no external feedback resistors are required.

The converter features an integrated high-side power MOSFET and a low-side driver capable of driving an external N-channel MOSFET, which together provide an efficient power conversion with reduced external component count. This integration not only saves board space but also reduces the bill of materials cost for the overall power supply design.

Efficiency is a key attribute of the ADP2302ARDZ-5.0-R7, with features such as pulse frequency modulation (PFM) that enhances light-load efficiency, making it suitable for battery-powered applications where power conservation is critical. Additionally, the device includes a precision-enable input that allows for accurate turn-on and turn-off thresholds, which further aids in power management and extends battery life.

For protection, the ADP2302ARDZ-5.0-R7 comes with several features including overcurrent protection (OCP), thermal shutdown (TSD), and undervoltage lockout (UVLO), ensuring the safe operation of the power supply under various fault conditions. The device is available in a compact 14-lead SOIC package, designated by the "ARDZ" suffix, which is suitable for space-constrained applications.

The ADP2302ARDZ-5.0-R7 from Analog Devices Inc. represents a reliable and efficient solution for designers looking to implement a high-performance power conversion system with a minimal footprint and at a competitive cost.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6288 $50.6592
22+ $4.6185 $101.6070
34+ $4.4742 $152.1228
47+ $4.3299 $203.5053
60+ $4.1856 $251.1360
80+ $3.7526 $300.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 990 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess