EN
  • EN
  • DE

ADP2301AUJZ-R2

Part No ADP2301AUJZ-R2
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 1.2 A, 20 V, 700 kHz/1.4 MHz, Nonsynchronous Step-Down Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 20V
Output Voltage 0.8V
Output Voltage MAX 17V
Output Current 1.2A
Frequency - Switching 1.4MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-6
Win Source Part Number 1141238-ADP2301AUJZ-R2
Manufacturer Homepage www.analog.com
Family Name ADP2301
Introduction Date November 30, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP2301AUJZ-R2 CAD Model

Description

Analog Devices Inc. ADP2301AUJZ-R2 Step-Down DC-DC Converter

The ADP2301AUJZ-R2 from Analog Devices Inc. is a highly integrated, high-efficiency, 1.2 MHz fixed-frequency, synchronous step-down DC-DC converter that delivers up to 1A of output current. This robust voltage regulator is designed to provide a compact, efficient, and reliable solution for a wide range of applications including portable devices, networking equipment, and embedded systems.

Constructed with Analog Devices' proprietary high-performance technology, the ADP2301AUJZ-R2 operates over a wide input voltage range from 3.3V to 20V, making it versatile for use with various power sources. The device outputs an adjustable voltage that can be set from 0.8V to the input voltage level, minus the headroom, by using external resistors. This flexibility allows designers to tailor the output to meet specific requirements, whether for powering sensitive analog circuits or digital interfaces.

The ADP2301AUJZ-R2 includes several features that ensure optimal performance in a compact package. Its synchronous rectification topology enhances efficiency, particularly at lower output voltages, which is critical for battery-powered applications. The device also has an internal soft start that limits the inrush current during startup, providing a smooth power-up sequence for sensitive loads.

Protection features are embedded to safeguard the device and the load from abnormal operating conditions. These include overcurrent protection (OCP), undervoltage lockout (UVLO), and thermal shutdown (TSD). The presence of these protective measures ensures long-term reliability and stability of the end application.

For design flexibility, the ADP2301AUJZ-R2 comes in a compact 6-lead TSOT package, which is ideal for space-constrained applications. Its small footprint and high level of integration reduce the need for numerous external components, thereby simplifying the design process and accelerating time-to-market for products.

In summary, the ADP2301AUJZ-R2 from Analog Devices is an exceptional choice for designers looking for a high-performance, easy-to-use, and efficient step-down converter. Its combination of wide input voltage range, adjustable output, high efficiency, and comprehensive protection features make it a versatile component suitable for a variety of power management applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9312 $51.2160
135+ $0.7640 $103.1400
205+ $0.7402 $151.7410
280+ $0.7163 $200.5640
365+ $0.6924 $252.7260
485+ $0.6208 $301.0880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess