EN
  • EN
  • DE

ADP2301-EVALZ

Part No ADP2301-EVALZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD EVALUATION FOR ADP2301 / ADP2301 DC to DC Converter and Switching Regulator Chip 0.8VDC to 2.55VDC/0.8VDC to 17VDC Output Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 3.3V
Output Current 1.2A
Voltage - Input 3 V ~ 20 V
Regulator Topology Buck
Frequency - Switching 1.4MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part ADP2301
Win Source Part Number 772807-ADP2301-EVALZ
Popularity Medium
Supply and Demand Status Balance
Family Name ADP2301
Introduction Date February 11, 2010
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian ADP2301-EVALZ CAD Model

Description

ADP2301-EVALZ Evaluation Board from Analog Devices Inc.

The ADP2301-EVALZ is a comprehensive evaluation platform designed for testing the capabilities and performance of the ADP2301, a robust step-down DC-to-DC switching regulator from Analog Devices Inc. This evaluation board is an essential tool for engineers and designers who require an efficient power management solution for their electronic applications.

Key Features of the ADP2301-EVALZ:

  • High Efficiency: The ADP2301 regulator is capable of delivering up to 1.2 A of output current with efficiencies as high as 95%, making it an excellent choice for power-sensitive applications.
  • Wide Input Voltage Range: The board operates over a broad input voltage range from 4.5 V to 20 V, accommodating a variety of power sources and ensuring versatility across different use cases.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8 V to 18 V to match the requirements of the target application, providing a flexible power solution.
  • Integrated Synchronization and Enable Pin: The synchronization pin allows for the reduction of radiated electromagnetic interference by synchronizing the switching frequency to an external clock. The enable pin offers simple on/off control.
  • Protection Features: The board includes built-in overcurrent protection, thermal shutdown, and undervoltage lockout, ensuring safe operation under various conditions.
  • Easy to Use: The evaluation board comes with pre-installed components and a comprehensive layout, facilitating quick and straightforward testing.

Applications:

The ADP2301-EVALZ is ideal for a wide range of applications, including:

  • Point of load conversions
  • Communications infrastructure
  • Industrial and instrumentation equipment
  • Healthcare and medical devices

With the ADP2301-EVALZ evaluation board, developers can rapidly prototype and test the performance of the ADP2301 switching regulator in their specific applications. The board's user-friendly design, combined with the high-performance features of the ADP2301, makes it a valuable asset for achieving efficient power management in electronic designs.

For more information and detailed specifications, please visit the Analog Devices Inc. website or consult the ADP2301-EVALZ user guide and datasheet.

You May Also Be Interested in

ON Semiconductor
EVAL BOARD FOR NCP5425SO / NCP5425SO BUCK CONTROLLER EVALUATION BOARD
Need more? Email Us
Microchip Technology
EVAL BOARD HIGH EFF BUCK REG
Need more? Email Us
Microchip Technology
Conv DC-DC 2.7V to 5.5V Step Down Single-Out 1V 3A 12-Pin DFN EP / EVAL BOARD 1MHZ BUCK REG MIC2208
Lowest to $1.9081
ON Semiconductor
EVAL BOARD FOR NCP1207AADAPG / Power Management Development Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCV8843MNR2G / Power Management Development Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1083QBCG / Power Management Development Board
Need more? Email Us
Microchip Technology
BOARD EVAL FOR MIC261203YJL
Need more? Email Us
ON Semiconductor
EVAL BOARD BUCK CONV DUAL AG / Single Phase Buck Converter Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVALUATION NCV8855 ASIC / Power Management Development Board
Lowest to $7.5756

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $102.3238 $102.3238
2+ $99.1262 $198.2524
3+ $95.9285 $287.7855
4+ $92.7309 $370.9236
5+ $83.1381 $415.6905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess