EN
  • EN
  • DE

ADP2119ACPZ

Part No ADP2119ACPZ
Manufacturer Analog Devices Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
RoHS State Request Verification
Win Source Part Number 759041-ADP2119ACPZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP2119ACPZ CAD Model

Description

Analog Devices Inc. ADP2119ACPZ Buck Converter

The ADP2119ACPZ from Analog Devices Inc. is a high-performance, integrated synchronous step-down, or buck, converter that offers a compact and efficient power solution for a wide array of applications. This device is designed to convert a higher input voltage to a lower output voltage with high efficiency, making it an ideal choice for portable devices, networking equipment, and industrial systems.

Key Features

  • Input Voltage Range: The ADP2119ACPZ operates with an input voltage range of 2.3V to 5.5V, catering to a variety of power sources, including single-cell lithium-ion batteries and 3.3V or 5V rails.
  • Adjustable Output Voltage: Users can adjust the output voltage from 0.6V to the input voltage, allowing for a high degree of flexibility in power design.
  • High Efficiency: With efficiencies of up to 93%, this buck converter minimizes power loss and heat generation, extending battery life and reducing the need for additional thermal management.
  • Current Capability: The device can deliver up to 2A of continuous output current, making it suitable for powering a range of medium-power devices.
  • Integrated Synchronous Rectification: The inclusion of internal high-side and low-side power switches reduces external component count and simplifies design.
  • Frequency Synchronization: It features a fixed 1.2MHz switching frequency and can also synchronize to an external clock, reducing noise and interference in sensitive applications.
  • Protection Features: The ADP2119ACPZ is equipped with several protection features, including overcurrent protection (OCP), undervoltage lockout (UVLO), and thermal shutdown (TSD), ensuring reliable operation under various conditions.
  • Compact Package: Housed in a compact 16-lead LFCSP (3mm x 3mm) package, it is ideal for space-constrained applications.

Applications

The versatility of the ADP2119ACPZ makes it suitable for a wide range of applications, such as:

  • Portable and battery-powered devices
  • Point-of-load conversions in networking and telecommunication equipment
  • Industrial and medical equipment
  • Field-programmable gate array (FPGA) and digital signal processor (DSP) power supplies

With its robust feature set and compact form factor, the ADP2119ACPZ from Analog Devices Inc. stands out as a reliable and efficient solution for modern electronic power requirements.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $389.1212
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.7670 $85.5340
3+ $40.0602 $120.1806
4+ $38.7068 $154.8272
6+ $36.0000 $216.0000
8+ $34.6467 $277.1736
10+ $33.2933 $332.9330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,516 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess