EN
  • EN
  • DE

ADP1711AUJZ-1.10R7

Part No ADP1711AUJZ-1.10R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description 150 mA, Low Dropout, CMOS Linear Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 1.1V
Output Current 150mA
Operating Supply Current 50μA ~ 1.3mA
PSRR 69dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package TSOT-5
Win Source Part Number 1141176-ADP1711AUJZ-1.10R7
Manufacturer Homepage www.analog.com
Family Name ADP1711
Introduction Date October 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ADP1711AUJZ-1.10R7 CAD Model

Description

ADP1711AUJZ-1.10R7 - Low Dropout Linear Regulator by Analog Devices Inc.

The ADP1711AUJZ-1.10R7 is a high-performance, low dropout linear regulator designed and manufactured by Analog Devices Inc., a leader in precision high-performance electronics. This regulator offers a fixed output voltage of 1.10 volts, making it ideal for applications that require a stable and precise voltage supply.

With its ultra-low dropout performance, the ADP1711AUJZ-1.10R7 is capable of delivering excellent regulation characteristics even when the input-to-output voltage differential is minimal. This feature makes it a perfect choice for battery-powered devices, where maximizing battery life is crucial, and for systems with tight voltage requirements.

The device comes in a compact TSOT-5 package, which allows for efficient space utilization in space-constrained applications. Despite its small size, the ADP1711AUJZ-1.10R7 does not compromise on power, with an ability to deliver up to 100mA of output current, which is sufficient for a wide range of low-power devices and circuits.

One of the key features of this linear regulator is its low quiescent current, which contributes to the overall power efficiency of the system it's used in. This characteristic is particularly important for portable and wearable technology, where power conservation is paramount.

The ADP1711AUJZ-1.10R7 also incorporates several safety features, including overcurrent protection and thermal overload protection, ensuring reliable operation under various conditions. These protections safeguard the device and the application from potential damage due to abnormal operating conditions.

Furthermore, this linear regulator is designed to have excellent transient response, which is essential for maintaining voltage stability during rapid changes in load. This ensures that sensitive components downstream are not affected by fluctuations, thereby enhancing the reliability and performance of the entire system.

In summary, the ADP1711AUJZ-1.10R7 from Analog Devices Inc. is a robust, efficient, and reliable solution for applications requiring a fixed 1.10V output with low dropout characteristics. Its compact size, combined with its power-saving features and protection mechanisms, makes it a versatile component for a variety of electronic products.

You May Also Be Interested in

Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $5.0906
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess