EN
  • EN
  • DE

ADP1711

Part No ADP1711
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 150 mA, Low Dropout, CMOS Linear Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1141174-ADP1711
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP1711 CAD Model

Description

ADP1711 Voltage Regulator by Analog Devices Inc.

The ADP1711 from Analog Devices Inc. is a high-performance linear voltage regulator, designed for use in a variety of applications that demand low dropout voltage, high output accuracy, and low quiescent current. This regulator is an ideal choice for battery-powered devices, as it helps to maximize battery life while providing stable voltage to critical components.

Key Features:

  • Low Dropout: The ADP1711 boasts a low dropout voltage, which ensures efficient operation even when the input voltage is very close to the output voltage, making it perfect for applications with tight power budgets.
  • High Output Accuracy: With a precision output voltage accuracy, the ADP1711 provides reliable and consistent power, critical for sensitive electronic components that require stable voltage inputs.
  • Adjustable Output Voltage: The output voltage of the ADP1711 can be adjusted to meet the specific needs of your application, offering flexibility and customization.
  • Low Quiescent Current: The device's low quiescent current minimizes power consumption when in standby mode, contributing to the overall energy efficiency of the system it powers.
  • Thermal Overload Protection: To ensure reliability and longevity, the ADP1711 is equipped with built-in thermal overload protection that safeguards the device from damage due to overheating.
  • Current Limiting: The regulator also features current limiting to protect the circuitry from high current events that could potentially cause harm.

Applications:

  • Portable and battery-powered devices
  • Microprocessor/ microcontroller or DSP supply
  • Wireless and DSL modems
  • Portable media players
  • Medical and healthcare systems

The ADP1711 from Analog Devices Inc. is a versatile voltage regulator that offers superior performance for a wide range of applications. Its combination of low dropout, high accuracy, and energy-saving features make it an ideal solution for powering today's sophisticated electronic devices.

You May Also Be Interested in

Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess