EN
  • EN
  • DE

ADM209AN

Part No ADM209AN
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 0.1 uF, +5 V Powered CMOS RS-232 Drivers/Receivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1140671-ADM209AN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM209AN CAD Model

Description

The ADM209AN from Analog Devices Inc. is a high-performance RS-232 Interface IC that is designed to meet the rigorous demands of modern communication systems. This interface chip is an essential component for applications requiring reliable serial data transmission and reception over long distances and under various environmental conditions.

Key Features

  • Integrated Charge Pump Circuitry: The ADM209AN includes a charge pump that generates the necessary RS-232 voltage levels (+/-12V) from a single 5V power supply. This feature eliminates the need for a dual power supply, simplifying the design and reducing the overall component count.
  • High Data Rate: Capable of supporting data rates up to 200 kbps, the ADM209AN is suitable for high-speed data communication and can easily interface with UARTs and microcontrollers.
  • Low Power Consumption: With its power-saving features, the ADM209AN is ideal for portable and battery-powered applications, ensuring efficient power management and longer battery life.
  • ESD Protection: The device includes built-in electrostatic discharge (ESD) protection circuits, which safeguard the IC against damage from static electricity, making it more robust for industrial environments.
  • Flexible Connection: The ADM209AN provides a standard RS-232 interface for easy connection to various peripherals such as printers, modems, and data acquisition systems.

Applications

The ADM209AN is widely used in a variety of applications that require a reliable RS-232 interface. These include:

  • Telecommunications equipment
  • Data acquisition systems
  • Point-of-sale (POS) terminals
  • Industrial control systems
  • Networking equipment

Reliability and Quality

Analog Devices Inc. is known for its commitment to providing high-quality, reliable components. The ADM209AN is manufactured to the highest standards, ensuring consistent performance and longevity in the field. With its robust design and advanced features, the ADM209AN from Analog Devices Inc. is an excellent choice for your RS-232 communication needs.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess