EN
  • EN
  • DE

ADP1650ACBZ

Part No ADP1650ACBZ
Manufacturer Analog Devices Inc.
Catalog PMIC - LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 122829+
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 709380-ADP1650ACBZ
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ADP1650ACBZ CAD Model

Description

Analog Devices Inc. ADP1650ACBZ Product Overview

The ADP1650ACBZ is a high-performance, high-efficiency, white LED driver from Analog Devices Inc., designed to enhance the visual experience in portable devices by providing a superior lighting solution. This compact, integrated circuit is specifically tailored for driving high-brightness LEDs in camera flash applications, making it an ideal component for smartphones, digital cameras, and other portable electronic devices where space is at a premium and efficient power management is crucial.

Key Features

  • Input Voltage Range: The device operates from a 2.5 V to 5.5 V input voltage range, accommodating a variety of power sources, including single-cell lithium-ion batteries.
  • Adjustable Output Voltage: It can provide an adjustable output voltage up to 20 V, which is essential for driving multiple LEDs in series, ensuring consistent brightness and performance.
  • High Efficiency: The ADP1650ACBZ boasts a high efficiency of up to 90%, reducing power consumption and heat generation, thereby extending battery life in portable applications.
  • Strobe and Torch Modes: It features dual-mode operation with both strobe (flash) and torch (continuous) modes, making it versatile for different lighting scenarios.
  • Small Footprint: Packaged in a compact 12-ball WLCSP (Wafer Level Chip Scale Package), the device minimizes the space required on the PCB, freeing up room for additional features or a more compact overall design.
  • Integrated Safety Features: The ADP1650ACBZ includes safety features such as overvoltage protection, thermal shutdown, and LED short-circuit protection, ensuring reliable operation and longevity of the device and the LEDs it drives.
  • I2C-Compatible Interface: An I2C-compatible interface allows for programmable settings, enabling precise control over LED current levels and functionality, which can be tailored to the specific needs of the application.

Applications

The versatility of the ADP1650ACBZ makes it suitable for a wide range of applications beyond camera flash, including video lighting, general LED backlighting, and any portable device requiring high-brightness LED illumination. Its high performance and feature set ensure that designers can meet the demanding requirements of modern portable electronics with ease.

With the ADP1650ACBZ, Analog Devices Inc. delivers a robust and efficient solution for advanced LED driving applications, underscoring their commitment to innovation and quality in power management technology.

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER RGLTR PWM 3A 8SO / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SO-EP
Lowest to $1.1730
Allegro MicroSystems, LLC
LED Driver 5000uA Supply Current Automotive 16-Pin TSSOP EP T/R
Lowest to $3.3227
Allegro MicroSystems, LLC
IC LED DRV RGLTR PWM 120MA 24QFN / LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 120mA 24-QFN (4x4)
Need more? Email Us
Diodes Incorporated
IC LED DRIVER OFFL PWM 2A 8SO 4K / LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 2A 8-SO-EP
Lowest to $0.3656
Aic
Lowest to $0.5556
Linear Technology
IC LED DRIVER CTRLR DIM 16MSOP
Lowest to $11.0769
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $2.9105
Diodes Incorporated
IC LED DRIVER RGLTR DIM 1A SOT25 / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog Dimming 1A (Switch) SOT-25
Lowest to $1.4261
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.4467

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2141 $66.4230
65+ $1.8168 $118.0920
100+ $1.7602 $176.0200
140+ $1.7036 $238.5040
180+ $1.6470 $296.4600
235+ $1.4761 $346.8835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess