EN
  • EN
  • DE

0402CG101J500NT

Part No 0402CG101J500NT
Manufacturer Fenghua Electronics
Catalog Custom Parts (0 - A)
Description Ceramic capacitor SMD; 0402; 100pf; 50V; C0G; 5%
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1208753-0402CG101J500NT
Categories Custom Parts
Manufacturer Fenghua Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 0402CG101J500NT CAD Model

Description

The 0402CG101J500NT is a multilayer ceramic capacitor (MLCC) manufactured by Fenghua Electronics. It is a surface-mount device (SMD) with a EIA 0402 case size. This capacitor is commonly used for general-purpose applications in electronic circuits. Its small size makes it suitable for high-density circuit boards where space is limited.

Applications

  • Decoupling capacitors in digital circuits
  • Bypass capacitors in analog circuits
  • Filtering in power supplies
  • Timing circuits
  • Consumer electronics (smartphones, tablets, laptops)

Features

  • Small 0402 case size (1.0mm x 0.5mm)
  • High capacitance stability
  • Surface mount technology (SMT)
  • RoHS compliant
  • Lead-free termination

Benefits

  • Reduces board space requirements
  • Provides stable capacitance over a wide temperature range
  • Easy to assemble using automated SMT equipment
  • Environmentally friendly
  • Compatible with lead-free soldering processes

Specifications

Capacitance: 100 pF
Voltage Rating: 50 V
Tolerance: ±5%
Temperature Coefficient: C0G (NP0)
Operating Temperature Range: -55°C to +125°C
Termination: Nickel barrier with tin plating

The C0G (NP0) dielectric provides a high Q and very stable capacitance with respect to temperature and voltage. This makes the 0402CG101J500NT suitable for critical timing and filtering applications. The nickel barrier termination ensures good solderability and resistance to leaching during soldering.

You May Also Be Interested in

Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Molex, LLC
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Microchip Technology
Lowest to $134.3284
Applied Micro Circuits Corporation
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Amd
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
41,670+ $0.0012 $50.0040
100,000+ $0.0010 $100.0000
150,000+ $0.0010 $150.0000
200,000+ $0.0010 $200.0000
277,780+ $0.0009 $250.0020
375,000+ $0.0008 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 422,036 pieces
MOQ: 41670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess