EN
  • EN
  • DE

ADP162ACBZ-3.0-R7

Part No ADP162ACBZ-3.0-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description Ultralow Quiescent Current, 150 mA, CMOS Linear Regulators | IC REG LINEAR 3V 150MA 4WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 3V
Output Current 150mA
Current - Quiescent (Iq) 1.25μA
Maximum Supply Current 65μA
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 4-UFBGA, WLCSP
Supplier Device Package 4-WLCSP (0.97x0.97)
Family Part Number ADP162
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1141163-ADP162ACBZ-3.0-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ADP162ACBZ-3.0-R7 CAD Model

Description

Analog Devices Inc. ADP162ACBZ-3.0-R7: High-Performance, Low-Dropout Linear Regulator

The ADP162ACBZ-3.0-R7 is a state-of-the-art, low-dropout (LDO) linear regulator designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This component offers a fixed output voltage of 3.0V, providing a stable and reliable power supply for a wide range of applications. With its compact size and high efficiency, the ADP162ACBZ-3.0-R7 is particularly well-suited for portable and space-constrained electronic devices.

Key Features:

  • Fixed Output Voltage: The device provides a stable 3.0V output, ideal for consistent power delivery in sensitive electronic circuits.
  • Low Dropout Voltage: The LDO design allows the regulator to maintain output regulation with minimal difference between the input and output voltages, enhancing efficiency and battery life in portable applications.
  • High Accuracy: With tight output voltage accuracy, this regulator ensures precise power delivery, critical for the performance of sensitive electronic components.
  • Low Quiescent Current: The ADP162ACBZ-3.0-R7 features a low quiescent current, which reduces power consumption when the device is in idle mode, thereby extending battery life in portable applications.
  • Thermal Overload Protection: The built-in thermal overload protection safeguards the device and the application from damage due to excessive heat.
  • Short-Circuit Protection: This feature provides additional reliability and robustness by protecting the regulator and the application circuitry from potential short-circuit conditions.
  • Noise Reduction: The design of this LDO emphasizes low noise operation, making it suitable for noise-sensitive applications such as RF and precision analog circuits.
  • Small Package Size: Encased in a compact SOT-23-5 package, the ADP162ACBZ-3.0-R7 saves valuable board space and is easily integrated into a variety of designs.

Applications:

  • Portable Electronics
  • Wireless and RF Devices
  • Medical Devices
  • Power Management for DSPs and Microcontrollers
  • Point-of-Load Applications

With its combination of high performance, reliability, and compact form factor, the ADP162ACBZ-3.0-R7 from Analog Devices Inc. is an excellent choice for designers looking to optimize their power management solutions. Whether for consumer electronics, medical devices, or industrial applications, this LDO regulator delivers the quality and performance expected from a leading semiconductor manufacturer.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9637 $57.8220
150+ $0.7909 $118.6350
230+ $0.7662 $176.2260
315+ $0.7414 $233.5410
405+ $0.7167 $290.2635
540+ $0.6426 $347.0040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,100 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess