EN
  • EN
  • DE

ADP151ACPZ-1.8-R7

Part No ADP151ACPZ-1.8-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description Ultralow Noise, 200 mA, CMOS Linear Regulator | IC REG LINEAR 1.8V 200MA 6LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.8V
Output Current 200mA
Current - Quiescent (Iq) 20μA
Maximum Supply Current 350μA
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-UDFN Exposed Pad, CSP
Supplier Device Package 6-LFCSP-UD (2x2)
Family Part Number ADP151
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1141154-ADP151ACPZ-1.8-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP151ACPZ-1.8-R7 CAD Model

Description

Product Overview: ADP151ACPZ-1.8-R7

The ADP151ACPZ-1.8-R7 is a high-performance, low-dropout linear regulator manufactured by Analog Devices Inc., one of the leading companies in the semiconductor industry. This regulator is designed to provide a stable and reliable power supply for sensitive electronic components, with a fixed output voltage of 1.8V.

Key Features

  • High Accuracy: The ADP151ACPZ-1.8-R7 offers a precision output voltage with high accuracy, ensuring that the connected components receive a stable voltage supply.
  • Low Dropout: With its low dropout performance, this regulator operates efficiently even when the input-to-output voltage differential is small, making it ideal for battery-powered applications where maximizing battery life is crucial.
  • Low Noise: This device is optimized for noise-sensitive applications, providing a low-noise power solution that helps to maintain the integrity of sensitive signal paths.
  • High PSRR (Power Supply Rejection Ratio): The ADP151ACPZ-1.8-R7 features a high PSRR, which makes it capable of suppressing variations in the input voltage, delivering a more stable output.
  • Thermal Overload Protection: To ensure the longevity and reliability of the device, it comes with built-in thermal overload protection that safeguards the regulator from damage due to overheating.
  • Current Limit Protection: The regulator also features current limit protection, which prevents damage to the device and the downstream components in the event of an output overload.

Applications

The ADP151ACPZ-1.8-R7 is versatile and can be used in a wide range of applications, including:

  • Portable and battery-powered devices
  • Medical and healthcare equipment
  • Telecommunications infrastructure
  • Data acquisition systems
  • High-end audio and video equipment

Package and Reliability

This regulator is available in a compact, lead-frame chip scale package (LFCSP), which is not only space-saving but also offers excellent thermal performance. The ADP151ACPZ-1.8-R7 operates over a wide temperature range and has been rigorously tested to meet the high standards set by Analog Devices Inc., ensuring reliable performance in a variety of environmental conditions.

With its combination of performance, efficiency, and reliability, the ADP151ACPZ-1.8-R7 from Analog Devices Inc. is an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8364 $51.0552
43+ $2.3273 $100.0739
67+ $2.2546 $151.0582
92+ $2.1819 $200.7348
119+ $2.1091 $250.9829
159+ $1.8910 $300.6690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,570 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess