EN
  • EN
  • DE

ADG701BRMZ-REEL7

Part No ADG701BRMZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description CMOS Low Voltage 2 Ω SPST Switches | IC SWITCH SPST 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Switch Circuit SPST - NO
On-State Resistance (Maximum) 3Ohm
Supply Voltage , Single (V+) 1.8V ~ 5V
Switch Time (Ton, Toff) (Maximum) 12ns, 8ns
-3db Bandwidth 200MHz
Charge Injection 5pC
Channel Capacitance (CS(off), CD(off)) 17pF, 17pF
Current - Leakage (IS(off)) (Maximum) 10pA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number ADG701
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1140376-ADG701BRMZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG701BRMZ-REEL7 CAD Model

Description

Product Overview: ADG701BRMZ-REEL7

The ADG701BRMZ-REEL7 is a high-performance, CMOS single-pole, single-throw (SPST) switch manufactured by Analog Devices Inc. This advanced switch is designed for precision applications that require low on-resistance, low capacitance, and fast switching speeds. It is a versatile component suitable for a wide range of industries, including communications, instrumentation, and healthcare.

Key Features

  • Low On-Resistance: The ADG701BRMZ-REEL7 boasts an exceptionally low on-resistance (typically 0.4 ohms), which minimizes signal attenuation and power loss, ensuring high signal integrity and improved performance in your circuits.
  • Single Supply Operation: It operates from a single supply voltage ranging from +1.8V to +5.5V, making it compatible with a variety of logic systems and simplifying power supply design.
  • Fast Switching: With fast switching times (tON of 20 ns and tOFF of 10 ns), the ADG701BRMZ-REEL7 is ideal for applications that require rapid signal routing and high bandwidth.
  • Low Power Consumption: The device has ultra-low power dissipation, with a typical power consumption of less than 0.01 µW, making it an excellent choice for power-sensitive applications.
  • High ESD Protection: It offers robust electrostatic discharge (ESD) protection, enhancing the durability and longevity of the device in harsh environments.

Applications

The switch's small package size and high-performance characteristics make it suitable for a multitude of applications, including:

  • Audio and video signal routing
  • Data acquisition systems
  • Communication systems
  • Relay replacement
  • Battery-powered systems
  • Sample-and-hold circuits

Product Packaging

The ADG701BRMZ-REEL7 is provided in a compact MSOP (Mini Small Outline Package) that is RoHS compliant and suitable for automated assembly processes. The "REEL7" designation indicates that this product is available in a 7-inch reel, accommodating the needs of high-volume manufacturing and ensuring efficient handling and placement during the production process.

In summary, the ADG701BRMZ-REEL7 from Analog Devices Inc. represents a blend of high efficiency, reliability, and flexibility, making it a top choice for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2816 $51.2640
100+ $1.0516 $105.1600
150+ $1.0187 $152.8050
205+ $0.9859 $202.1095
265+ $0.9530 $252.5450
355+ $0.8544 $303.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess