EN
  • EN
  • DE

ADP150AUJZ-2.5-R7

Part No ADP150AUJZ-2.5-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description Ultralow Noise, 150 mA CMOS Linear Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 2.5V
Voltage Dropout (Maximum) 0.16V @ 150mA
Output Current 150mA
Operating Supply Current 22μA ~ 320μA
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package TSOT-5
Win Source Part Number 1141148-ADP150AUJZ-2.5-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADP150
Introduction Date October 06, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADP150AUJZ-2.5-R7 CAD Model

Description

ADP150AUJZ-2.5-R7: High-Performance CMOS Linear Regulator

The ADP150AUJZ-2.5-R7 from Analog Devices Inc. is a highly efficient, low quiescent current linear regulator that operates from 2.2 V to 5.5 V and provides up to 150 mA of output current. This makes it an ideal choice for battery-operated devices and other applications where power efficiency is paramount. The fixed output voltage of 2.5V ensures a stable voltage supply for sensitive electronic components.

Designed with advanced CMOS technology, the ADP150 offers excellent transient response and very low dropout voltage, which is typically just 145 mV at 150 mA load. This characteristic allows for continuous operation as the input voltage approaches the output voltage, extending battery life in portable applications.

The ADP150AUJZ-2.5-R7 comes in a compact TSOT-5 package, making it suitable for space-constrained applications. Its small footprint does not compromise its performance, as it includes features such as low noise, high accuracy, and a low shutdown current of less than 1 µA, which further enhances its power-saving capabilities.

Key features of the ADP150AUJZ-2.5-R7 include:

  • Fixed output voltage: 2.5V
  • Maximum output current: 150 mA
  • Low dropout voltage: 145 mV at 150 mA load
  • Wide input voltage range: 2.2 V to 5.5 V
  • Low quiescent current: 11 µA (typical)
  • High PSRR: 70 dB at 1 kHz
  • No-load shutdown current: < 1 µA
  • Over-temperature and over-current protection

With its high power supply rejection ratio (PSRR) of 70 dB at 1 kHz, the ADP150 is capable of suppressing power supply noise and fluctuations, ensuring a clean and stable output voltage. This is particularly important for RF and precision analog applications where noise can severely impact performance.

The device also incorporates several safety features, including over-temperature and over-current protection, to safeguard against conditions that could potentially damage the regulator or the device it powers.

In summary, the ADP150AUJZ-2.5-R7 from Analog Devices Inc. is a reliable and efficient solution for applications requiring a stable and noise-free power supply. Its combination of low dropout performance, high PSRR, and safety features make it a versatile choice for designers looking to enhance the performance and longevity of their products.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2735 $50.9400
100+ $1.0449 $104.4900
150+ $1.0123 $151.8450
205+ $0.9796 $200.8180
265+ $0.9470 $250.9550
355+ $0.8490 $301.3950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,339 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess